Status: | Unknown |
---|---|
Series: | RSD-30 Series |
RoHS: | Unknown |
Prices starting from US$26.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$39.26
|
67
in stock
|
Buy Now | |
TTI Europe
from US$30.02
|
472
in stock
|
Buy Now | |
Sager
from US$29.57
|
391
in stock
|
Buy Now | |
Schukat Electronic
from US$29.31
|
132
in stock
|
Buy Now | |
Distrelec
from US$28.43
|
127
in stock
|
Buy Now | |
Newark Electronics
from US$33.09
|
71
in stock
|
Buy Now | |
element14
from US$37.89
|
71
in stock
|
Buy Now | |
Farnell
from US$43.68
|
71
in stock
|
Buy Now | |
Jameco Electronics
from US$30.40
|
56
in stock
|
Buy Now | |
Chip One Stop
from US$26.40
|
50
in stock
|
Buy Now | |
Future Electronics
from US$35.22
|
-
|
Buy Now | |
Avnet America
from US$40.80
|
-
|
Buy Now | |
RS Americas
from US$30.46
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 2.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSD-30 Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | EN |
9-36VDC O/P +12V2.5A | TTI Europe |
Isolated DC/DC Converters - Chassis Mount 12V 2.5A 30W DC-DC CONVERTER | Sager |
DC/DC-Conv 9-36V:12V 2,5A 30W | Schukat Electronic |
MEAN WELL DC/DC Converter, Railway, 30W, 12V, 2.5A | Distrelec |
Dc-Dc Converter, 12V, 2.5A | Newark Electronics |
DC-DC CONVERTER, 12V, 2.5A | element14 |
DC/DC Converter Isolated 12V 30W | RS |
Blank Blank | Jameco Electronics |
RSD-30 Series 30 W 9 to 36 Vin 12 Vout 2.5 A Isolated DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 12V 2.5A 30W | Avnet America |
DC-DC Converter, Railway, 30W, 9-36Vin, 12Vout, 2.5A, RSD-30 Series | MEAN WELL RSD-30G-12 | RS Americas |
Where can I find additional details, specifications and documents for a RSD-30G-12?
Additional datasheets, footprints and schematics for RSD-30G-12 are listed on our Part Details page. You can also find images and similar parts to RSD-30G-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSD-30G-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSD-30G-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSD-30G-12 fall under?
The RSD-30G-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSD-30G-12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSD-30G-12 you can contact the distributor directly for product support, shipping queries etc.
Is the RSD-30G-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSD-30G-12 have stock available?
Authorised distributors including TTI Europe, Sager, Schukat Electronic, Distrelec and Newark Electronics have stock available or on a lead time for RSD-30G-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSD-30G-12 often in real-time on the comparison pages.
What if I can't find stock of RSD-30G-12?
You can fill out our help required form which you can use to request a quote for RSD-30G-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.