Status: | Unknown |
---|---|
Series: | RSD-300 Series |
RoHS: | Unknown |
Prices starting from US$88.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$88.22
|
3
in stock
|
Buy Now | |
Schukat Electronic
from US$118.50
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$118.50
|
4
in stock
|
Buy Now | |
element14
from US$128.04
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$123.59
|
2
in stock
|
Buy Now | |
Conrad
from US$213.89
|
2
in stock
|
Buy Now | |
Avnet America
from US$164.80
|
-
|
Buy Now | |
RS Americas
from US$123.29
|
-
|
Buy Now | |
Jameco Electronics
from US$123.20
|
-
|
Buy Now | |
TTI Europe
from US$142.69
|
-
|
Buy Now | |
Sager
from US$119.62
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 302W |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 6.3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSD-300 Series |
Input Voltage DC Min | 25.2V |
Input Voltage DC Max | 46.8V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | EN |
DC/DC-Conv 25,2-46,8V:48V 6,3A 302,4W | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC CONVERTER, 48V, 6.3A | element14 |
Dc-Dc Converter, 48V, 6.3A | Newark Electronics |
To expand the product line of closed DC/DC converters, MEAN WELL offers the RSD series of power supplies, which meet a wide range of different requirements for automotive applications, now in output power of 300 watts. The RSD-300 series is characterized by a 2:1 input voltage range. The RSD series power supplies offer 4000VDC input/output isolation, 5G vibration damping, an operating temperature range of -40 to +70°C and a low 1U profile (25mm). In addition, they are equipped with built-in constant current limitation and protection functions against overload, short-circuit, overvoltage and reverse polarity. With its highly efficient circuit design, THE MEAN WELL RSD series have an efficiency of up to 93%. All RSD converters are semi-encapsulated and can operate without forced cooling at ambient temperatures between -40°C to +70°C, making them suitable for harsh environments with high or low temperatures, dust and moisture. Mean WELL RSD converters are designed to meet ITE standards (IEC60950-1 and EN55032) and rail standards (EN50155, EN45545-2 and IEC60571) to suit all types of vehicle applications, including railway, subway, bus, recreational, ship, etc. for two-stage insulation, voltage stability and industrial applications such as safety systems, DC-UPS systems and telecommunications equipment, The MEAN WELL converters of the RSD series also perfectly meet the requirements. This text is machine translated. | Conrad |
Module DC-DC 1-OUT 48V 6.3A 302.4W | Avnet America |
DC-DC Converter, Railway, 302.4W, 21.6-50.4Vin, 48Vout, 6.3A, RSD-300 Series | MEAN WELL RSD-300E-48 | RS Americas |
21.6-50.4VDC O/P +48V6.3A | TTI Europe |
Isolated DC/DC Converters - Chassis Mount 302.4W 25.2-46.8Vin 48V 6.3A Railway | Sager |
Where can I find additional details, specifications and documents for a RSD-300E-48?
Additional datasheets, footprints and schematics for RSD-300E-48 are listed on our Part Details page. You can also find images and similar parts to RSD-300E-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSD-300E-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSD-300E-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSD-300E-48 fall under?
The RSD-300E-48 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSD-300E-48 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSD-300E-48 you can contact the distributor directly for product support, shipping queries etc.
Is the RSD-300E-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSD-300E-48 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for RSD-300E-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSD-300E-48 often in real-time on the comparison pages.
What if I can't find stock of RSD-300E-48?
You can fill out our help required form which you can use to request a quote for RSD-300E-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.