Status: | Unknown |
---|---|
Series: | RSD-300 Series |
RoHS: | Unknown |
Prices starting from US$118.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$140.53
|
3
in stock
|
Buy Now | |
Jameco Electronics
from US$123.20
|
38
in stock
|
Buy Now | |
element14
from US$132.98
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$131.78
|
-
|
Buy Now | |
Avnet America
from US$164.80
|
-
|
Buy Now | |
RS Americas
from US$123.29
|
-
|
Buy Now | |
Schukat Electronic
from US$118.51
|
-
|
Buy Now | |
TTI Europe
from US$136.65
|
-
|
Buy Now | |
Sager
from US$119.62
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 300W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 12.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSD-300 Series |
Input Voltage DC Min | 25.2V |
Input Voltage DC Max | 46.8V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | EN |
DC-DC CONVERTER, 24V, 12.5A | element14 |
Dc-Dc Converter, 24V, 12.5A | Newark Electronics |
Module DC-DC 1-OUT 24V 12.5A 300W | Avnet America |
DC-DC Converter, Railway, 300W, 21.6-50.4Vin, 24Vout, 12.5A, RSD-300 Series | MEAN WELL RSD-300E-24 | RS Americas |
DC/DC-Conv 33,6-62,4:48V 6,3A 302,4W | Schukat Electronic |
21.6-50.4VDC O/P +24V12.5A | TTI Europe |
Isolated DC/DC Converters - Chassis Mount 300W 25.2-46.8Vin 24V 12.5A Railway | Sager |
Where can I find additional details, specifications and documents for a RSD-300E-24?
Additional datasheets, footprints and schematics for RSD-300E-24 are listed on our Part Details page. You can also find images and similar parts to RSD-300E-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSD-300E-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSD-300E-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSD-300E-24 fall under?
The RSD-300E-24 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSD-300E-24 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSD-300E-24 you can contact the distributor directly for product support, shipping queries etc.
Is the RSD-300E-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSD-300E-24 have stock available?
Authorised distributors including Jameco Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for RSD-300E-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSD-300E-24 often in real-time on the comparison pages.
What if I can't find stock of RSD-300E-24?
You can fill out our help required form which you can use to request a quote for RSD-300E-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.