Status: | Unknown |
---|---|
Series: | RSD-300 Series |
RoHS: | Unknown |
Prices starting from US$118.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$140.54
|
No stock
|
Buy Now | |
Schukat Electronic
from US$118.50
|
37
in stock
|
Buy Now | |
Sager
from US$119.62
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$157.53
|
-
|
Buy Now | |
Avnet America
from US$164.80
|
-
|
Buy Now | |
RS Americas
from US$132.60
|
-
|
Buy Now | |
Jameco Electronics
from US$123.20
|
-
|
Buy Now | |
element14
from US$132.99
|
-
|
Buy Now | |
TTI Europe
from US$136.64
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 300W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 25A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSD-300 Series |
Input Voltage DC Min | 67.2V |
Input Voltage DC Max | 143V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | EN |
DC/DC-Conv 67,2-143:12V 25A 300W | Schukat Electronic |
Isolated DC/DC Converters - Chassis Mount 300W 12Vout 25A 67.2-143Vin DC-DC | Sager |
Dc-Dc Converter, 12V, 25A | Newark Electronics |
Module DC-DC 1-OUT 12V 25A 300W | Avnet America |
DC-DC Converter,12V,25A,67.2-143V In, Enclosed, Panel Mount, Railway, RSD Series | MEAN WELL RSD-300D-12 | RS Americas |
CNVRTR,DC-DC,300W,12V/25A 67.2-143V,(UN)REG,ISO,ENCL,CE | Jameco Electronics |
DC-DC CONVERTER, 12V, 25A | element14 |
57.6-154VDC O/P +12V25A | TTI Europe |
Where can I find additional details, specifications and documents for a RSD-300D-12?
Additional datasheets, footprints and schematics for RSD-300D-12 are listed on our Part Details page. You can also find images and similar parts to RSD-300D-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSD-300D-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSD-300D-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSD-300D-12 fall under?
The RSD-300D-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSD-300D-12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSD-300D-12 you can contact the distributor directly for product support, shipping queries etc.
Is the RSD-300D-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSD-300D-12 have stock available?
Authorised distributors including Schukat Electronic, Sager, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for RSD-300D-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSD-300D-12 often in real-time on the comparison pages.
What if I can't find stock of RSD-300D-12?
You can fill out our help required form which you can use to request a quote for RSD-300D-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.