Status: | Unknown |
---|---|
Series: | RSD-300 Series |
RoHS: | Unknown |
Prices starting from US$115.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$140.54
|
No stock
|
Buy Now | |
Jameco Electronics
from US$123.20
|
95
in stock
|
Buy Now | |
Schukat Electronic
from US$118.51
|
40
in stock
|
Buy Now | |
Sager
from US$119.62
|
40
in stock
|
Buy Now | |
RS Americas
from US$128.32
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$118.51
|
3
in stock
|
Buy Now | |
Distrelec
from US$115.19
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$142.85
|
-
|
Buy Now | |
Future Electronics
from US$135.30
|
-
|
Buy Now | |
Avnet America
from US$164.80
|
-
|
Buy Now | |
element14
from US$130.31
|
-
|
Buy Now | |
TTI Europe
from US$136.65
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 302W |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 6.3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSD-300 Series |
Input Voltage DC Min | 33.6V |
Input Voltage DC Max | 62.4V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | EN |
Mean Well RSD-300C-48 300 Watt Railway Single Output DC-DC Converter | Jameco Electronics |
DC/DC-Conv 33,6-62,4:48V 6,3A 302,4W | Schukat Electronic |
Isolated DC/DC Converters - Chassis Mount 302.4W 48Vout 6.3A 33.6-62.4Vin DC-DC | Sager |
DC-DC Converter,48V,6.3A,33.6-62.4V In, Enclosed, Panel Mount, RSD Series | MEAN WELL RSD-300C-48 | RS Americas |
Converter: DC/DC | Transfer Multisort Elektronik |
MEAN WELL DC/DC Converter, Railway, 302W, 48V, 6.3A | Distrelec |
Dc-Dc Converter, 48V, 6.3A | Newark Electronics |
RSD-300 Series 300W 48V Output DC/DC Power Supply | Future Electronics |
Module DC-DC 1-OUT 48V 6.3A 302.4W | Avnet America |
DC-DC CONVERTER, 48V, 6.3A | element14 |
28.8-67.2VDC O/P +48V6.3A | TTI Europe |
Where can I find additional details, specifications and documents for a RSD-300C-48?
Additional datasheets, footprints and schematics for RSD-300C-48 are listed on our Part Details page. You can also find images and similar parts to RSD-300C-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSD-300C-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSD-300C-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSD-300C-48 fall under?
The RSD-300C-48 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSD-300C-48 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSD-300C-48 you can contact the distributor directly for product support, shipping queries etc.
Is the RSD-300C-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSD-300C-48 have stock available?
Authorised distributors including Jameco Electronics, Schukat Electronic, Sager, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for RSD-300C-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSD-300C-48 often in real-time on the comparison pages.
What if I can't find stock of RSD-300C-48?
You can fill out our help required form which you can use to request a quote for RSD-300C-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.