Status: | Unknown |
---|---|
Series: | RSD-300 Series |
RoHS: | Unknown |
Prices starting from US$118.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$127.65
|
No stock
|
Buy Now | |
Jameco Electronics
from US$123.20
|
79
in stock
|
Buy Now | |
RS Americas
from US$145.42
|
43
in stock
|
Buy Now | |
Schukat Electronic
from US$118.50
|
7
in stock
|
Buy Now | |
Distrelec
from US$122.07
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$142.85
|
-
|
Buy Now | |
Avnet America
from US$164.80
|
-
|
Buy Now | |
element14
from US$128.78
|
-
|
Buy Now | |
TTI Europe
from US$136.64
|
-
|
Buy Now | |
Sager
from US$119.62
|
-
|
Buy Now | |
Farnell
from US$140.19
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 270W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 22.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSD-300 Series |
Input Voltage DC Min | 16.8V |
Input Voltage DC Max | 31.2V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | EN |
CNVRTR,DC-DC,270W,12V/22.5A 16.8-31.2V,(UN)REG,ISO,ENCL,CE | Jameco Electronics |
DC-DC Converter,12V,22.5A,16.8-31.2V In, Enclosed, Panel Mount, RSD Series | MEAN WELL RSD-300B-12 | RS Americas |
DC/DC-Conv 16,8-31,2:12V 12,5A 270W | Schukat Electronic |
MEAN WELL DC/DC Converter, 16.8 ... 31.2V, 12V, 22.5A, 270W | Distrelec |
DC/DC converter,Isolated,12Vdc,22.5A | RS |
Dc-Dc Converter, 12V, 22.5A | Newark Electronics |
Module DC-DC 1-OUT 12V 22.5A 270W | Avnet America |
DC-DC CONVERTER, 12V, 22.5A | element14 |
14.4-33.6VDC O/P +12V22.5A | TTI Europe |
Isolated DC/DC Converters - Chassis Mount 270W 12Vout 22.5A 16.8-31.2Vin DC-DC | Sager |
Where can I find additional details, specifications and documents for a RSD-300B-12?
Additional datasheets, footprints and schematics for RSD-300B-12 are listed on our Part Details page. You can also find images and similar parts to RSD-300B-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSD-300B-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSD-300B-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSD-300B-12 fall under?
The RSD-300B-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSD-300B-12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSD-300B-12 you can contact the distributor directly for product support, shipping queries etc.
Is the RSD-300B-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSD-300B-12 have stock available?
Authorised distributors including Jameco Electronics, RS Americas, Schukat Electronic, Distrelec and RS have stock available or on a lead time for RSD-300B-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSD-300B-12 often in real-time on the comparison pages.
What if I can't find stock of RSD-300B-12?
You can fill out our help required form which you can use to request a quote for RSD-300B-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.