Status: | Unknown |
---|---|
Series: | RSD-200 Series |
RoHS: | Unknown |
Prices starting from US$95.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$217.44
|
2
in stock
|
Buy Now | |
Distrelec
from US$95.76
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$119.10
|
15
in stock
|
Buy Now | |
element14
from US$132.39
|
15
in stock
|
Buy Now | |
Farnell
from US$130.46
|
15
in stock
|
Buy Now | |
Schukat Electronic
from US$98.62
|
9
in stock
|
Buy Now | |
Jameco Electronics
from US$102.60
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$98.62
|
1
in stock
|
Buy Now | |
Avnet America
from US$137.92
|
-
|
Buy Now | |
RS Americas
from US$106.98
|
-
|
Buy Now | |
TTI Europe
from US$107.26
|
-
|
Buy Now | |
Sager
from US$99.62
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 202W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 8.4A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSD-200 Series |
Input Voltage DC Min | 67.2V |
Input Voltage DC Max | 143V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | EN |
MEAN WELL DC/DC Converter, Railway, 202W, 24V, 8.4A | Distrelec |
Dc-Dc Converter, 24V, 8.4A | Newark Electronics |
DC-DC CONVERTER, 24V, 8.4A | element14 |
DC/DC-Conv 67,2-143V:24V 8,4A 201,6W | Schukat Electronic |
DC-DC converter,67.2-143Vin,24Vdc 8.4A | RS |
CNVRTR,DC-DC,202W,24V/8.4A 67.2-143V,(UN)REG,ISO,ENCL,CE | Jameco Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
Module DC-DC 1-OUT 24V 8.4A 201.6W | Avnet America |
DC-DC Converter,24V,8.4A,67.2-143V In, Enclosed, Panel Mount, Railway, RSD Series | MEAN WELL RSD-200D-24 | RS Americas |
57.6-154VDC O/P +24V8.4A | TTI Europe |
Isolated DC/DC Converters - Chassis Mount 67.2-143Vin 24Vout 8.4A Iso DC-DC | Sager |
Where can I find additional details, specifications and documents for a RSD-200D-24?
Additional datasheets, footprints and schematics for RSD-200D-24 are listed on our Part Details page. You can also find images and similar parts to RSD-200D-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSD-200D-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSD-200D-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSD-200D-24 fall under?
The RSD-200D-24 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSD-200D-24 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSD-200D-24 you can contact the distributor directly for product support, shipping queries etc.
Is the RSD-200D-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSD-200D-24 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for RSD-200D-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSD-200D-24 often in real-time on the comparison pages.
What if I can't find stock of RSD-200D-24?
You can fill out our help required form which you can use to request a quote for RSD-200D-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.