Status: | Unknown |
---|---|
Series: | RSD-200 Series |
RoHS: | Unknown |
Prices starting from US$98.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$108.57
|
31
in stock
|
Buy Now | |
Sager
from US$99.62
|
50
in stock
|
Buy Now | |
Schukat Electronic
from US$98.62
|
45
in stock
|
Buy Now | |
RS Americas
from US$109.12
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$119.10
|
-
|
Buy Now | |
Avnet America
from US$137.92
|
-
|
Buy Now | |
Jameco Electronics
from US$102.60
|
-
|
Buy Now | |
element14
from US$108.90
|
-
|
Buy Now | |
Distrelec
from US$111.56
|
-
|
Buy Now | |
TTI Europe
from US$113.76
|
-
|
Buy Now | |
Farnell
from US$123.37
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 202W |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 4.2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSD-200 Series |
Input Voltage DC Min | 33.6V |
Input Voltage DC Max | 62.4V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | EN |
Isolated DC/DC Converters - Chassis Mount 33.6-62.4Vin 48Vout 4.2A Iso DC-DC | Sager |
DC/DC-Conv 33,6-62,4V:24V 8,4A 201,6W | Schukat Electronic |
DC-DC converter,33.6-62.4Vin,48Vdc 4.2A | RS |
DC-DC Converter,48V,4.2A,33.6-62.4VIn, Enclosed, Panel Mount, Railway, RSD Series | MEAN WELL RSD-200C-48 | RS Americas |
Dc-Dc Converter, 48V, 4.2A | Newark Electronics |
Module DC-DC 1-OUT 48V 4.2A 201.6W | Avnet America |
CNVRTR,DC-DC,202W,48V/4.2A 33.6-62.4V,(UN)REG,ISO,ENCL,CE | Jameco Electronics |
DC-DC CONVERTER, 48V, 4.2A | element14 |
MEAN WELL DC/DC Converter, Railway, 202W, 48V, 4.2A | Distrelec |
28.8-67.2VDC O/P +48V4.2A | TTI Europe |
Where can I find additional details, specifications and documents for a RSD-200C-48?
Additional datasheets, footprints and schematics for RSD-200C-48 are listed on our Part Details page. You can also find images and similar parts to RSD-200C-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSD-200C-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSD-200C-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSD-200C-48 fall under?
The RSD-200C-48 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSD-200C-48 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSD-200C-48 you can contact the distributor directly for product support, shipping queries etc.
Is the RSD-200C-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSD-200C-48 have stock available?
Authorised distributors including Sager, Schukat Electronic, RS, RS Americas and Newark Electronics have stock available or on a lead time for RSD-200C-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSD-200C-48 often in real-time on the comparison pages.
What if I can't find stock of RSD-200C-48?
You can fill out our help required form which you can use to request a quote for RSD-200C-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.