Status: | Unknown |
---|---|
Series: | RSD-200 Series |
RoHS: | Unknown |
Prices starting from US$95.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$126.25
|
3
in stock
|
Buy Now | |
Schukat Electronic
from US$98.62
|
44
in stock
|
Buy Now | |
Distrelec
from US$95.76
|
20
in stock
|
Buy Now | |
Sager
from US$99.62
|
19
in stock
|
Buy Now | |
Jameco Electronics
from US$102.60
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$119.10
|
3
in stock
|
Buy Now | |
RS Americas
from US$109.12
|
3
in stock
|
Buy Now | |
element14
from US$134.56
|
3
in stock
|
Buy Now | |
Avnet America
from US$137.92
|
-
|
Buy Now | |
TTI Europe
from US$113.76
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 200W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 16.7A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSD-200 Series |
Input Voltage DC Min | 33.6V |
Input Voltage DC Max | 62.4V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | EN |
DC/DC-Conv 33,6-62,4V:12V 16,7A 200,4W | Schukat Electronic |
MEAN WELL DC/DC Converter, Railway, 200W, 12V, 16.7A | Distrelec |
Isolated DC/DC Converters - Chassis Mount 33.6-62.4Vin 12Vout 16.7A Iso DC-DC | Sager |
CNVRTR,DC-DC,201W,12V/16.7A 33.6-62.4V,(UN)REG,ISO,ENCL,CE | Jameco Electronics |
Dc-Dc Converter, 12V, 16.7A | Newark Electronics |
DC-DC Converter,12V,16.7A,33.6-62.4VIn, Enclosed, Panel Mnt, Railway, RSD Series | MEAN WELL RSD-200C-12 | RS Americas |
DC-DC CONVERTER, 12V, 16.7A | element14 |
Module DC-DC 1-OUT 12V 16.7A 200.4W | Avnet America |
28.8-67.2VDC O/P +12V16.7A | TTI Europe |
Where can I find additional details, specifications and documents for a RSD-200C-12?
Additional datasheets, footprints and schematics for RSD-200C-12 are listed on our Part Details page. You can also find images and similar parts to RSD-200C-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSD-200C-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSD-200C-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSD-200C-12 fall under?
The RSD-200C-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSD-200C-12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSD-200C-12 you can contact the distributor directly for product support, shipping queries etc.
Is the RSD-200C-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSD-200C-12 have stock available?
Authorised distributors including Schukat Electronic, Distrelec, Sager, Jameco Electronics and Newark Electronics have stock available or on a lead time for RSD-200C-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSD-200C-12 often in real-time on the comparison pages.
What if I can't find stock of RSD-200C-12?
You can fill out our help required form which you can use to request a quote for RSD-200C-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.