Status: | Unknown |
---|---|
Series: | RSD-200 Series |
RoHS: | Unknown |
Prices starting from US$33.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$117.16
|
No stock
|
Buy Now | |
RS Americas
from US$109.12
|
412
in stock
|
Buy Now | |
Jameco Electronics
from US$102.60
|
243
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$98.61
|
63
in stock
|
Buy Now | |
Schukat Electronic
from US$98.61
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$33.21
|
4
in stock
|
Buy Now | |
Avnet America
from US$137.92
|
-
|
Buy Now | |
element14
from US$114.20
|
-
|
Buy Now | |
Distrelec
from US$111.55
|
-
|
Buy Now | |
TTI Europe
from US$113.75
|
-
|
Buy Now | |
Sager
from US$99.62
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 202W |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 4.2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSD-200 Series |
Input Voltage DC Min | 16.8V |
Input Voltage DC Max | 31.2V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | EN |
DC-DC Converter,48V,4.2A,16.8-31.2VIn, Enclosed, Panel Mount, Railway, RSD Series | MEAN WELL RSD-200B-48 | RS Americas |
CNVRTR,DC-DC,202W,48V/4.2A 16.8-31.2V,(UN)REG,ISO,ENCL,CE | Jameco Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC-Conv 16,8-31,2V:48V 4,2A 201,6W | Schukat Electronic |
Dc-Dc Converter, 48V, 4.2A | Newark Electronics |
Module DC-DC 1-OUT 48V 4.2A 201.6W | Avnet America |
DC-DC CONVERTER, 48V, 4.2A | element14 |
MEAN WELL DC/DC Converter 16.8 ... 31.2V 48V 4.2A 202W | Distrelec |
14.4-33.6VDC O/P +48V4.2A | TTI Europe |
Isolated DC/DC Converters - Chassis Mount 16.8-31.2Vin 48Vout 4.2A Iso DC-DC | Sager |
Where can I find additional details, specifications and documents for a RSD-200B-48?
Additional datasheets, footprints and schematics for RSD-200B-48 are listed on our Part Details page. You can also find images and similar parts to RSD-200B-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSD-200B-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSD-200B-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSD-200B-48 fall under?
The RSD-200B-48 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSD-200B-48 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSD-200B-48 you can contact the distributor directly for product support, shipping queries etc.
Is the RSD-200B-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSD-200B-48 have stock available?
Authorised distributors including RS Americas, Jameco Electronics, Transfer Multisort Elektronik, Schukat Electronic and Newark Electronics have stock available or on a lead time for RSD-200B-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSD-200B-48 often in real-time on the comparison pages.
What if I can't find stock of RSD-200B-48?
You can fill out our help required form which you can use to request a quote for RSD-200B-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.