Status: | Unknown |
---|---|
Series: | RSD-200 Series |
RoHS: | Unknown |
Prices starting from US$83.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$229.44
|
106
in stock
|
Buy Now | |
Distrelec
from US$95.78
|
91
in stock
|
Buy Now | |
Schukat Electronic
from US$98.62
|
45
in stock
|
Buy Now | |
Jameco Electronics
from US$102.60
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$83.50
|
9
in stock
|
Buy Now | |
RS Americas
from US$106.98
|
8
in stock
|
Buy Now | |
Sager
from US$99.62
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$110.82
|
2
in stock
|
Buy Now | |
Future Electronics
from US$112.70
|
-
|
Buy Now | |
Avnet America
from US$137.92
|
-
|
Buy Now | |
element14
from US$108.89
|
-
|
Buy Now | |
TTI Europe
from US$120.33
|
-
|
Buy Now | |
Farnell
from US$89.24
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 202W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 8.4A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSD-200 Series |
Input Voltage DC Min | 16.8V |
Input Voltage DC Max | 31.2V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | EN |
DC-DC converter,16.8-31.2Vin,24Vdc 8.4A | RS |
MEAN WELL DC/DC Converter, 16.8 ... 31.2V, 24V, 8.4A, 201.6W | Distrelec |
DC/DC-Conv 16,8-31,2V:24V 8,4A 201,6W | Schukat Electronic |
CNVRTR,DC-DC,202W,24V/8.4A 16.8-31.2V,(UN)REG,ISO,ENCL,CE | Jameco Electronics |
DC-DC Converter,24V,8.4A,16.8-31.2VIn, Enclosed, Panel Mount, Railway, RSD Series | MEAN WELL RSD-200B-24 | RS Americas |
Isolated DC/DC Converters - Chassis Mount 16.8-31.2Vin 24Vout 8.4A Iso DC-DC | Sager |
Dc-Dc Converter, 24V, 8.4A | Newark Electronics |
DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 24V 8.4A 201.6W | Avnet America |
DC-DC CONVERTER, 24V, 8.4A | element14 |
14.4-33.6VDC O/P +24V8.4A | TTI Europe |
Where can I find additional details, specifications and documents for a RSD-200B-24?
Additional datasheets, footprints and schematics for RSD-200B-24 are listed on our Part Details page. You can also find images and similar parts to RSD-200B-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSD-200B-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSD-200B-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSD-200B-24 fall under?
The RSD-200B-24 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSD-200B-24 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSD-200B-24 you can contact the distributor directly for product support, shipping queries etc.
Is the RSD-200B-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSD-200B-24 have stock available?
Authorised distributors including RS, Distrelec, Schukat Electronic, Jameco Electronics and Chip One Stop have stock available or on a lead time for RSD-200B-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSD-200B-24 often in real-time on the comparison pages.
What if I can't find stock of RSD-200B-24?
You can fill out our help required form which you can use to request a quote for RSD-200B-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.