Status: | Unknown |
---|---|
Series: | RSD-150 Series |
RoHS: | Unknown |
Prices starting from US$78.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$91.17
|
1
in stock
|
Buy Now | |
Schukat Electronic
from US$84.07
|
101
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$84.07
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$78.50
|
8
in stock
|
Buy Now | |
Distrelec
from US$81.50
|
4
in stock
|
Buy Now | |
RS Americas
from US$91.05
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$101.37
|
-
|
Buy Now | |
Avnet America
from US$117.28
|
-
|
Buy Now | |
Jameco Electronics
from US$87.40
|
-
|
Buy Now | |
element14
from US$90.22
|
-
|
Buy Now | |
TTI Europe
from US$96.94
|
-
|
Buy Now | |
Sager
from US$84.84
|
-
|
Buy Now | |
Farnell
from US$82.88
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 151W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 6.3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSD-150 Series |
Input Voltage DC Min | 33.6V |
Input Voltage DC Max | 62.4V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | EN |
DC/DC-Conv 28,8-67,2V:24V 6,3A 151,2W | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
MEAN WELL DC/DC Converter, Railway, 151W, 24V, 6.3A | Distrelec |
DC-DC Converter,24V,6.3A,33.6-62.4V In, Enclosed, Panel Mount, RSD Series | MEAN WELL RSD-150C-24 | RS Americas |
DC-DC converter,33.6-62.4Vin,24Vdc 6.3A | RS |
Dc-Dc Converter, 24V, 6.3A | Newark Electronics |
Module DC-DC 1-OUT 24V 6.3A 151.2W | Avnet America |
CONVERTER,DC-DC,REG,SINGL,150W 24V@6.3A,28.8-67.2VIN | Jameco Electronics |
DC-DC CONVERTER, 24V, 6.3A | element14 |
28.8-67.2VDC O/P +24V6.3A | TTI Europe |
Isolated DC/DC Converters - Chassis Mount 151.2W 24V 6.3A 33.6-62.4Vin | Sager |
Where can I find additional details, specifications and documents for a RSD-150C-24?
Additional datasheets, footprints and schematics for RSD-150C-24 are listed on our Part Details page. You can also find images and similar parts to RSD-150C-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSD-150C-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSD-150C-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSD-150C-24 fall under?
The RSD-150C-24 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSD-150C-24 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSD-150C-24 you can contact the distributor directly for product support, shipping queries etc.
Is the RSD-150C-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSD-150C-24 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for RSD-150C-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSD-150C-24 often in real-time on the comparison pages.
What if I can't find stock of RSD-150C-24?
You can fill out our help required form which you can use to request a quote for RSD-150C-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.