Status: | Unknown |
---|---|
Series: | RSD-150 Series |
RoHS: | Unknown |
Prices starting from US$84.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$123.79
|
13
in stock
|
Buy Now | |
Jameco Electronics
from US$87.40
|
87
in stock
|
Buy Now | |
element14
from US$92.77
|
3
in stock
|
Buy Now | |
Sager
from US$84.84
|
3
in stock
|
Buy Now | |
Farnell
from US$131.14
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$122.74
|
2
in stock
|
Buy Now | |
RS Americas
from US$94.09
|
1
in stock
|
Buy Now | |
Avnet America
from US$117.28
|
-
|
Buy Now | |
Schukat Electronic
from US$84.06
|
-
|
Buy Now | |
Distrelec
from US$94.97
|
-
|
Buy Now | |
TTI Europe
from US$96.93
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 150W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 30A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSD-150 Series |
Input Voltage DC Min | 16.8V |
Input Voltage DC Max | 31.2V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | EN |
CONVERTER,DC-DC,REG,SINGL,150W 5V@30A,14.4-33.6VIN | Jameco Electronics |
DC-DC converter,16.8-31.2Vin,5Vdc 30A | RS |
DC-DC CONVERTER, 5V, 30A | element14 |
Isolated DC/DC Converters - Chassis Mount 150W 5V 30A 16.8-31.2Vin | Sager |
Dc-Dc Converter, 5V, 30A | Newark Electronics |
Power Supply | RS Americas |
Module DC-DC 1-OUT 5V 30A 150W | Avnet America |
DC/DC-Conv 14,4-33,6V:5V 30A 150W | Schukat Electronic |
MEAN WELL DC/DC Converter, Railway, 150W, 5V, 30A | Distrelec |
14.4-33.6VDC O/P +5V30A | TTI Europe |
Where can I find additional details, specifications and documents for a RSD-150B-5?
Additional datasheets, footprints and schematics for RSD-150B-5 are listed on our Part Details page. You can also find images and similar parts to RSD-150B-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSD-150B-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSD-150B-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSD-150B-5 fall under?
The RSD-150B-5 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSD-150B-5 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSD-150B-5 you can contact the distributor directly for product support, shipping queries etc.
Is the RSD-150B-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSD-150B-5 have stock available?
Authorised distributors including Jameco Electronics, RS, element14, Sager and Farnell have stock available or on a lead time for RSD-150B-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSD-150B-5 often in real-time on the comparison pages.
What if I can't find stock of RSD-150B-5?
You can fill out our help required form which you can use to request a quote for RSD-150B-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.