Status: | Unknown |
---|---|
Series: | RSD-150 Series |
RoHS: | Unknown |
Prices starting from US$82.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$89.36
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$84.06
|
99
in stock
|
Buy Now | |
Schukat Electronic
from US$84.06
|
57
in stock
|
Buy Now | |
Sager
from US$84.84
|
50
in stock
|
Buy Now | |
Jameco Electronics
from US$87.40
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$82.50
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$101.37
|
-
|
Buy Now | |
Avnet America
from US$117.28
|
-
|
Buy Now | |
RS Americas
from US$91.05
|
-
|
Buy Now | |
element14
from US$92.77
|
-
|
Buy Now | |
Distrelec
from US$94.97
|
-
|
Buy Now | |
TTI Europe
from US$96.93
|
-
|
Buy Now | |
Farnell
from US$95.46
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 150W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 12.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSD-150 Series |
Input Voltage DC Min | 16.8V |
Input Voltage DC Max | 31.2V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | EN |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC-Conv 14,4-33,6V:12V 12,5A 150W | Schukat Electronic |
Isolated DC/DC Converters - Chassis Mount 150W 12V 12.5A 16.8-31.2Vin | Sager |
CONVERTER,DC-DC,REG,SINGL,150W 12V@12.5A,14.4-33.6VIN | Jameco Electronics |
DC-DC converter,16.8-31.2Vin,12Vdc 12.5A | RS |
Dc-Dc Converter, 12V, 12.5A | Newark Electronics |
Module DC-DC 1-OUT 12V 12.5A 150W | Avnet America |
DC-DC Converter,12V,12.5A,16.8-31.2V In, Enclosed, Panel Mount, RSD Series | MEAN WELL RSD-150B-12 | RS Americas |
DC-DC CONVERTER, 12V, 12.5A | element14 |
MEAN WELL DC/DC Converter, Railway, 150W, 12V, 12.5A | Distrelec |
14.4-33.6VDC O/P +12V12.5A | TTI Europe |
Where can I find additional details, specifications and documents for a RSD-150B-12?
Additional datasheets, footprints and schematics for RSD-150B-12 are listed on our Part Details page. You can also find images and similar parts to RSD-150B-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSD-150B-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSD-150B-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSD-150B-12 fall under?
The RSD-150B-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSD-150B-12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSD-150B-12 you can contact the distributor directly for product support, shipping queries etc.
Is the RSD-150B-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSD-150B-12 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Sager, Jameco Electronics and RS have stock available or on a lead time for RSD-150B-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSD-150B-12 often in real-time on the comparison pages.
What if I can't find stock of RSD-150B-12?
You can fill out our help required form which you can use to request a quote for RSD-150B-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.