RSD140P06FRATL Transistors by Rohm

MOSFET, AEC-Q101, P-CH, -60V, TO-252Power

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Farnell
Farnell
from US$0.50
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Transistor Polarity P Channel
Continuous Drain Current Id -14A
Drain Source Voltage Vds -60V
On Resistance Rds(on) 0.06ohm
Rds(on) Test Voltage Vgs -10V
Threshold Voltage Vgs -3V
RoHS Compliant Yes

Alternative Descriptions

MOSFET, AEC-Q101, P-CH, -60V, TO-252 | Farnell
Mosfet, Aec-Q101, P-Ch, -60V, To-252 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RSD140P06FRATL?

Additional datasheets, footprints and schematics for RSD140P06FRATL are listed on our Part Details page. You can also find images and similar parts to RSD140P06FRATL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RSD140P06FRATL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSD140P06FRATL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RSD140P06FRATL fall under?

The RSD140P06FRATL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to RSD140P06FRATL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RSD140P06FRATL you can contact the distributor directly for product support, shipping queries etc.

Is the RSD140P06FRATL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RSD140P06FRATL have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for RSD140P06FRATL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RSD140P06FRATL often in real-time on the comparison pages.

What if I can't find stock of RSD140P06FRATL?

You can fill out our help required form which you can use to request a quote for RSD140P06FRATL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay