Status: | Unknown |
---|---|
Series: | RSD-100 Series |
RoHS: | Unknown |
Prices starting from US$64.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$71.16
|
4
in stock
|
Buy Now | |
Distrelec
from US$66.80
|
235
in stock
|
Buy Now | |
Schukat Electronic
from US$64.92
|
193
in stock
|
Buy Now | |
Sager
from US$65.52
|
120
in stock
|
Buy Now | |
Future Electronics
from US$74.10
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$64.92
|
60
in stock
|
Buy Now | |
RS Americas
from US$74.89
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$78.28
|
-
|
Buy Now | |
Avnet America
from US$90.56
|
-
|
Buy Now | |
Jameco Electronics
from US$67.50
|
-
|
Buy Now | |
element14
from US$73.21
|
-
|
Buy Now | |
TTI Europe
from US$72.55
|
-
|
Buy Now | |
Farnell
from US$72.21
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 100W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 4.2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSD-100 Series |
Input Voltage DC Min | 67.2V |
Input Voltage DC Max | 143V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | EN |
MEAN WELL DC/DC Converter, 67.2 ... 143V, 24V, 4.2A, 100.8W | Distrelec |
DC/DC-Conv 67,2-143V:24V 4,2A 100W | Schukat Electronic |
Isolated DC/DC Converters - Chassis Mount 100.8W 24V 4.2A 57.6-154VDC in | Sager |
RSD-100 Series 24 V 4.2 A 100.8 W Single Output DC-DC Converter | Future Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC converter,67.2-143Vin,24Vdc 4.2A | RS |
DC-DC Converter,24V,4.2A,67.2-143V In, Enclosed, Panel Mount, RSD Series | MEAN WELL RSD-100D-24 | RS Americas |
Dc-Dc Converter, 24V, 4.2A | Newark Electronics |
Module DC-DC 1-OUT 24V 4.2A 100.8W | Avnet America |
CONVERTER,DC-DC,REG,SINGL,100W 24V@4.2A,57.6-144VIN | Jameco Electronics |
DC-DC CONVERTER, 24V, 4.2A | element14 |
57.6-154VDC O/P +24V4.2A | TTI Europe |
Where can I find additional details, specifications and documents for a RSD-100D-24?
Additional datasheets, footprints and schematics for RSD-100D-24 are listed on our Part Details page. You can also find images and similar parts to RSD-100D-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSD-100D-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSD-100D-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSD-100D-24 fall under?
The RSD-100D-24 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSD-100D-24 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSD-100D-24 you can contact the distributor directly for product support, shipping queries etc.
Is the RSD-100D-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSD-100D-24 have stock available?
Authorised distributors including Distrelec, Schukat Electronic, Sager, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for RSD-100D-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSD-100D-24 often in real-time on the comparison pages.
What if I can't find stock of RSD-100D-24?
You can fill out our help required form which you can use to request a quote for RSD-100D-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.