Status: | Unknown |
---|---|
Series: | RSD-100 Series |
RoHS: | Unknown |
Prices starting from US$62.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$125.55
|
21
in stock
|
Buy Now | |
Sager
from US$65.52
|
99
in stock
|
Buy Now | |
Jameco Electronics
from US$67.50
|
60
in stock
|
Buy Now | |
RS Americas
from US$71.43
|
4
in stock
|
Buy Now | |
Avnet America
from US$90.56
|
-
|
Buy Now | |
Schukat Electronic
from US$64.92
|
-
|
Buy Now | |
Distrelec
from US$66.79
|
-
|
Buy Now | |
TTI Europe
from US$62.34
|
-
|
Buy Now | |
Farnell
from US$96.78
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 100W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 8.4A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSD-100 Series |
Input Voltage DC Min | 67.2V |
Input Voltage DC Max | 143V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | EN |
Isolated DC/DC Converters - Chassis Mount 100.8W 12V 8.4A 57.6-154VDC in | Sager |
CONVERTER,DC-DC,REG,SINGL,100W 12V@8.4A,57.6-144VIN | Jameco Electronics |
DC-DC converter,67.2-143Vin,12Vdc 8.4A | RS |
DC-DC Converter,12V,8.4A,67.2-143V In, Enclosed, Panel Mount, RSD Series | MEAN WELL RSD-100D-12 | RS Americas |
DC/DC-Conv 67,2-143V:12V 8,4A 100W | Schukat Electronic |
MEAN WELL DC/DC Converter, 67.2 ... 143V, 12V, 8.4A, 100.8W | Distrelec |
57.6-154VDC O/P +12V8.4A | TTI Europe |
Dc-Dc Converter, 12V, 8.4A | Newark Electronics |
Where can I find additional details, specifications and documents for a RSD-100D-12?
Additional datasheets, footprints and schematics for RSD-100D-12 are listed on our Part Details page. You can also find images and similar parts to RSD-100D-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSD-100D-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSD-100D-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSD-100D-12 fall under?
The RSD-100D-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSD-100D-12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSD-100D-12 you can contact the distributor directly for product support, shipping queries etc.
Is the RSD-100D-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSD-100D-12 have stock available?
Authorised distributors including Sager, Jameco Electronics, RS, RS Americas and Avnet America have stock available or on a lead time for RSD-100D-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSD-100D-12 often in real-time on the comparison pages.
What if I can't find stock of RSD-100D-12?
You can fill out our help required form which you can use to request a quote for RSD-100D-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.