Status: | Unknown |
---|---|
Series: | RSD-100 Series |
RoHS: | Unknown |
Prices starting from US$50.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$136.49
|
21
in stock
|
Buy Now | |
Sager
from US$65.52
|
65
in stock
|
Buy Now | |
RS Americas
from US$71.43
|
49
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$64.92
|
34
in stock
|
Buy Now | |
Jameco Electronics
from US$67.50
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$50.70
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$77.06
|
7
in stock
|
Buy Now | |
element14
from US$73.80
|
3
in stock
|
Buy Now | |
Farnell
from US$73.74
|
3
in stock
|
Buy Now | |
Distrelec
from US$66.80
|
1
in stock
|
Buy Now | |
Avnet America
from US$90.56
|
-
|
Buy Now | |
Schukat Electronic
from US$64.92
|
-
|
Buy Now | |
TTI Europe
from US$74.88
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 100W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 8.4A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSD-100 Series |
Input Voltage DC Min | 33.6V |
Input Voltage DC Max | 62.4V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | EN |
Isolated DC/DC Converters - Chassis Mount 100.8W 12V 8.4A 28.8-67.2VDC in | Sager |
DC-DC Converter,12V,8.4A,33.6-62.4V In, Enclosed, Panel Mount, RSD Series | MEAN WELL RSD-100C-12 | RS Americas |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC converter,33.6-62.4Vin,12Vdc 8.4A | RS |
CONVERTER,DC-DC,REG,SINGL,100W 12V@8.4A,28.8-67.2VIN | Jameco Electronics |
Dc-Dc Converter, 12V, 8.4A | Newark Electronics |
DC-DC CONVERTER, 12V, 8.4A | element14 |
MEAN WELL DC/DC Converter, 33.6 ... 62.4V, 12V, 8.4A, 100.8W | Distrelec |
Module DC-DC 1-OUT 12V 8.4A 100.8W | Avnet America |
DC/DC-Conv 33,6-62V:12V 8,4A 100W | Schukat Electronic |
28.8-67.2VDC O/P +12V8.4A | TTI Europe |
Where can I find additional details, specifications and documents for a RSD-100C-12?
Additional datasheets, footprints and schematics for RSD-100C-12 are listed on our Part Details page. You can also find images and similar parts to RSD-100C-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSD-100C-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSD-100C-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSD-100C-12 fall under?
The RSD-100C-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSD-100C-12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSD-100C-12 you can contact the distributor directly for product support, shipping queries etc.
Is the RSD-100C-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSD-100C-12 have stock available?
Authorised distributors including Sager, RS Americas, Transfer Multisort Elektronik, RS and Jameco Electronics have stock available or on a lead time for RSD-100C-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSD-100C-12 often in real-time on the comparison pages.
What if I can't find stock of RSD-100C-12?
You can fill out our help required form which you can use to request a quote for RSD-100C-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.