Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0289
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
4,158
in stock
|
Buy Now | |
Chip One Stop
from US$0.0386
|
7,381
in stock
|
Buy Now | |
CoreStaff
from US$0.0430
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
4,158
in stock
|
Buy Now | |
element14
from US$0.06
|
4,158
in stock
|
Buy Now | |
Avnet America
from US$0.0294
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.0357
|
-
|
Buy Now | |
Future Electronics
from US$0.0289
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
4V-drive type |
Pch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-23 |
---|---|
Number of terminal | 3 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -30 |
Drain Current ID[A] | -0.2 |
RDS(on)[Ω] VGS=4V(Typ.) | 1.6 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 1.4 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.9 |
RDS(on)[Ω] VGS=Drive (Typ.) | 1.6 |
Power Dissipation (PD)[W] | 0.2 |
Drive Voltage[V] | -4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.4 (t=1.2) |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, P-Ch, -30V, -0.25A, Sot-23 | Newark Electronics |
MOSFET, P-CH, -30V, -0.25A, SOT-23 | element14 |
Trans MOSFET P-CH 30V 0.25A 3-Pin SOT-23 T/R | Avnet America |
P-CH 30V 0,25A 900mOhm SOT-23 | Rutronik |
P-Channel 30 V 1.4 Ohm Surface Mount Small Signal Mosfet - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a RSC002P03T316?
Additional datasheets, footprints and schematics for RSC002P03T316 are listed on our Part Details page. You can also find images and similar parts to RSC002P03T316 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSC002P03T316 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSC002P03T316 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSC002P03T316 fall under?
The RSC002P03T316 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RSC002P03T316 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSC002P03T316 you can contact the distributor directly for product support, shipping queries etc.
Is the RSC002P03T316 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSC002P03T316 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for RSC002P03T316.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSC002P03T316 often in real-time on the comparison pages.
What if I can't find stock of RSC002P03T316?
You can fill out our help required form which you can use to request a quote for RSC002P03T316 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.