Status: | Unknown |
---|---|
Series: | RSB Series |
RoHS: | Unknown |
Capacitance | 3300pF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | RSB Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
3300 P 250V |Kemet RSBIC1330DQ00J | Newark Electronics |
CAP, 3300PF, 250V, FILM, RADIAL | Farnell |
FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a RSBIC1330DQ00J?
Additional datasheets, footprints and schematics for RSBIC1330DQ00J are listed on our Part Details page. You can also find images and similar parts to RSBIC1330DQ00J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSBIC1330DQ00J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSBIC1330DQ00J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSBIC1330DQ00J fall under?
The RSBIC1330DQ00J is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to RSBIC1330DQ00J when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSBIC1330DQ00J you can contact the distributor directly for product support, shipping queries etc.
Is the RSBIC1330DQ00J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSBIC1330DQ00J have stock available?
Authorised distributors including Newark Electronics, Farnell and Richardson RFPD have stock available or on a lead time for RSBIC1330DQ00J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSBIC1330DQ00J often in real-time on the comparison pages.
What if I can't find stock of RSBIC1330DQ00J?
You can fill out our help required form which you can use to request a quote for RSBIC1330DQ00J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.