Status: | Unknown |
---|---|
Series: | RSB Series |
RoHS: | Unknown |
Capacitance | 2200pF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | RSB Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Film Capacitors 250V 0.0022 uF 125C 10% LS=5 mm | Rapid Electronics |
2200 P 250V |Kemet RSBIC1220DQ00K | Newark Electronics |
Film Capacitor, 2200 pF, 160 V, 250 V, ± 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet America |
CAP, 2200PF, 250V, FILM, RADIAL | Farnell |
Film Capacitor, 2200 pF, 160 V, 250 V, � 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a RSBIC1220DQ00K?
Additional datasheets, footprints and schematics for RSBIC1220DQ00K are listed on our Part Details page. You can also find images and similar parts to RSBIC1220DQ00K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSBIC1220DQ00K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSBIC1220DQ00K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSBIC1220DQ00K fall under?
The RSBIC1220DQ00K is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to RSBIC1220DQ00K when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSBIC1220DQ00K you can contact the distributor directly for product support, shipping queries etc.
Is the RSBIC1220DQ00K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSBIC1220DQ00K have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for RSBIC1220DQ00K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSBIC1220DQ00K often in real-time on the comparison pages.
What if I can't find stock of RSBIC1220DQ00K?
You can fill out our help required form which you can use to request a quote for RSBIC1220DQ00K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.