Status: | Unknown |
---|---|
Series: | RSB27 Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 27V |
---|---|
Diode Configuration | Dual Series |
Power Dissipation Pd | 200mW |
Operating Temperature Min | - |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-323 |
No. of Pins | 3 Pin, 3Pins |
Product Range | RSB27 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
ZENER ARRAY, DUAL, 27V, 0.2W, SOT-323 | element14 |
Zener Array, Dual, 27V, 0.2W, Sot-323 | Newark Electronics |
Diode Zener Dual Common Anode 27V 200mW 3-Pin SOT-323 | Avnet America |
Where can I find additional details, specifications and documents for a RSB27F2FHT106?
Additional datasheets, footprints and schematics for RSB27F2FHT106 are listed on our Part Details page. You can also find images and similar parts to RSB27F2FHT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSB27F2FHT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSB27F2FHT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSB27F2FHT106 fall under?
The RSB27F2FHT106 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RSB27F2FHT106 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSB27F2FHT106 you can contact the distributor directly for product support, shipping queries etc.
Is the RSB27F2FHT106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSB27F2FHT106 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for RSB27F2FHT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSB27F2FHT106 often in real-time on the comparison pages.
What if I can't find stock of RSB27F2FHT106?
You can fill out our help required form which you can use to request a quote for RSB27F2FHT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.