Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Ultra Small mold type |
Low Capacitance |
Bidirectional |
Package(JEITA) | SC-89 |
---|---|
Package Code | SOT-416FL |
Mounting Style | Surface mount |
Number of terminal | 3 |
Power Dissipation (PD)[mW] | 150 |
Configuration | C-Common |
# of protection line | 2 |
VRWM [V] | 9 |
VBR (Min.) [V] | 9.6 |
VBR (Max.) [V] | 14.4 |
Capacitance [pF] | 1 |
IR (Max.) [uA] | 0.1 |
VESDIEC61000-4-2 [kV] | ±8 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.8) |
Data Sheet |
---|
RSB12WM Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Tvs Diode, Bidirectional, 9V, Sot-416Fl Rohs Compliant: Yes |Rohm RSB12WMTL | Newark Electronics |
Diode TVS Dual Common Cathode Bi-Dir 9V 3-Pin SC-89 Emboss T/R | Avnet America |
TVS DIODE, BIDIRECTIONAL, 9V, SOT-416FL | Farnell |
Where can I find additional details, specifications and documents for a RSB12WMTL?
Additional datasheets, footprints and schematics for RSB12WMTL are listed on our Part Details page. You can also find images and similar parts to RSB12WMTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSB12WMTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSB12WMTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSB12WMTL fall under?
The RSB12WMTL is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to RSB12WMTL when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSB12WMTL you can contact the distributor directly for product support, shipping queries etc.
Is the RSB12WMTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSB12WMTL have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RSB12WMTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSB12WMTL often in real-time on the comparison pages.
What if I can't find stock of RSB12WMTL?
You can fill out our help required form which you can use to request a quote for RSB12WMTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.