Status: | Unknown |
---|---|
Series: | RS6 Series |
RoHS: | Unknown |
Prices starting from US$12.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.37
|
No stock
|
Buy Now | |
Chip One Stop
from US$12.10
|
22
in stock
|
Buy Now | |
Rutronik
from US$16.03
|
-
|
Buy Now | |
Newark Electronics
from US$13.84
|
-
|
Buy Now | |
Future Electronics
from US$13.69
|
-
|
Buy Now | |
RS Americas
from US$14.45
|
-
|
Buy Now | |
Schukat Electronic
from US$12.93
|
-
|
Buy Now | |
Richardson RFPD
from US$12.54
|
-
|
Buy Now | |
Sager
from US$12.34
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 6W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 1.3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RS6 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
DC/DC Mod 18-36V to 3.3V 6W 2kV 2kV THT | Rutronik |
DC/DC Converter Isolated 3.3V 4.3W | RS |
Dc-Dc Converter, 3.3V, 1.3A | Newark Electronics |
CONV DC/DC 6W 18-36VIN 3.3VOUT THT SIP8 | Future Electronics |
DC-DC Converter, SIP8, 3kV reg, 2:1, Single Output, 6W, 3.3V Out, RS6 Series | RECOM Power Inc. RS6-243.3S | RS Americas |
DC/DC Conv 18-36V:3,3V 1,3A 6W SIP8 | Schukat Electronic |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 6W 18-36Vin 3.3Vout 1.3A SIP8 | Sager |
Where can I find additional details, specifications and documents for a RS6-243.3S?
Additional datasheets, footprints and schematics for RS6-243.3S are listed on our Part Details page. You can also find images and similar parts to RS6-243.3S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS6-243.3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS6-243.3S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS6-243.3S fall under?
The RS6-243.3S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RS6-243.3S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS6-243.3S you can contact the distributor directly for product support, shipping queries etc.
Is the RS6-243.3S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS6-243.3S have stock available?
Authorised distributors including Chip One Stop, Rutronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for RS6-243.3S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS6-243.3S often in real-time on the comparison pages.
What if I can't find stock of RS6-243.3S?
You can fill out our help required form which you can use to request a quote for RS6-243.3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.