Status: | Unknown |
---|---|
Series: | RS6 Series |
RoHS: | Unknown |
Prices starting from US$12.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.54
|
48
in stock
|
Buy Now | |
Schukat Electronic
from US$12.93
|
50
in stock
|
Buy Now | |
Distrelec
from US$13.72
|
39
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.36
|
27
in stock
|
Buy Now | |
Rutronik
from US$16.03
|
-
|
Buy Now | |
Newark Electronics
from US$13.84
|
-
|
Buy Now | |
Future Electronics
from US$13.17
|
-
|
Buy Now | |
RS Americas
from US$16.30
|
-
|
Buy Now | |
element14
from US$16.09
|
-
|
Buy Now | |
Richardson RFPD
from US$12.54
|
-
|
Buy Now | |
Sager
from US$12.22
|
-
|
Buy Now | |
Farnell
from US$14.98
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 6W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1.2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RS6 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
DC/DC Conv 24:5V 1200mA 6W SIP8 | Schukat Electronic |
DC/DC Converter Isolated 5V 6W | RS |
Recom DC/DC Converter 24 ... 24V 5V 1.2A 6W | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 18-36V to 05V 6W 2kV 2kV THT | Rutronik |
Dc-Dc Converter, 5V, 1.2A | Newark Electronics |
CONV DC/DC 6W 18-36VIN 05VOUT THT SIP8 | Future Electronics |
DC-DC Converter, SIP8, 3kV reg, 2:1, Single Output, 6W, 5V Out, RS6 Series | RECOM Power Inc. RS6-2405S | RS Americas |
DC-DC CONVERTER, 5V, 1.2A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 6W 18-36Vin 5Vout 1.2A SIP8 | Sager |
Where can I find additional details, specifications and documents for a RS6-2405S?
Additional datasheets, footprints and schematics for RS6-2405S are listed on our Part Details page. You can also find images and similar parts to RS6-2405S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS6-2405S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS6-2405S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS6-2405S fall under?
The RS6-2405S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RS6-2405S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS6-2405S you can contact the distributor directly for product support, shipping queries etc.
Is the RS6-2405S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS6-2405S have stock available?
Authorised distributors including Schukat Electronic, RS, Distrelec, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for RS6-2405S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS6-2405S often in real-time on the comparison pages.
What if I can't find stock of RS6-2405S?
You can fill out our help required form which you can use to request a quote for RS6-2405S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.