Status: | Unknown |
---|---|
Series: | RS6 Series |
RoHS: | Unknown |
Prices starting from US$11.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.84
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.58
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$12.90
|
14
in stock
|
Buy Now | |
Rutronik
from US$14.95
|
-
|
Buy Now | |
Newark Electronics
from US$15.03
|
-
|
Buy Now | |
Future Electronics
from US$12.50
|
-
|
Buy Now | |
RS Americas
from US$13.50
|
-
|
Buy Now | |
element14
from US$13.06
|
-
|
Buy Now | |
Schukat Electronic
from US$12.07
|
-
|
Buy Now | |
Sager
from US$11.13
|
-
|
Buy Now | |
Farnell
from US$15.02
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 6W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1.2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RS6 Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 9V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 4.5-9V to 05V 6W 2kV 2kV THT | Rutronik |
DC/DC Converter Isolated 5V 6W | RS |
Dc-Dc Converter, 5V, 1.2A | Newark Electronics |
CONV DC/DC 6W 4.5-9VIN 05VOUT THT SIP8 | Future Electronics |
DC-DC Converter, SIP8, 3kV reg, 2:1, Single Output, 6W,5V Out, RS6 Series | RECOM Power Inc. RS6-0505S | RS Americas |
DC-DC CONVERTER, 5V, 1.2A | element14 |
DC/DC Conv 4,5-9V:5V 1,2A 6W SIP8 | Schukat Electronic |
Isolated DC/DC Converters - Through Hole 6W 4.5-9Vin 5Vout 1.2A SIP8 | Sager |
Where can I find additional details, specifications and documents for a RS6-0505S?
Additional datasheets, footprints and schematics for RS6-0505S are listed on our Part Details page. You can also find images and similar parts to RS6-0505S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS6-0505S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS6-0505S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS6-0505S fall under?
The RS6-0505S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RS6-0505S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS6-0505S you can contact the distributor directly for product support, shipping queries etc.
Is the RS6-0505S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS6-0505S have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Rutronik, RS and Newark Electronics have stock available or on a lead time for RS6-0505S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS6-0505S often in real-time on the comparison pages.
What if I can't find stock of RS6-0505S?
You can fill out our help required form which you can use to request a quote for RS6-0505S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.