Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | RS-485 Port Protection |
Silicon Manufacturer | Bourns |
Silicon Core Number | TBU-CA065-300-WH |
Product Range | - |
Kit Contents | Eval Board TBU-CA065-300-WH |
SVHC | No SVHC (15-Jan-2018) |
RS-485 Port Protection Evaluation Board | RS |
Tbu Rs-485 Eval Board 3/Bulk, Bag Packaging |Bourns RS-485EVALBOARD3 | Newark Electronics |
Where can I find additional details, specifications and documents for a RS-485EVALBOARD3?
Additional datasheets, footprints and schematics for RS-485EVALBOARD3 are listed on our Part Details page. You can also find images and similar parts to RS-485EVALBOARD3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS-485EVALBOARD3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS-485EVALBOARD3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS-485EVALBOARD3 fall under?
The RS-485EVALBOARD3 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to RS-485EVALBOARD3 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS-485EVALBOARD3 you can contact the distributor directly for product support, shipping queries etc.
Is the RS-485EVALBOARD3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS-485EVALBOARD3 have stock available?
Authorised distributors including RS, Newark Electronics and Farnell have stock available or on a lead time for RS-485EVALBOARD3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS-485EVALBOARD3 often in real-time on the comparison pages.
What if I can't find stock of RS-485EVALBOARD3?
You can fill out our help required form which you can use to request a quote for RS-485EVALBOARD3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.