Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
860
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
36,600
in stock
|
Buy Now | |
RS
from US$0.45
|
1,540
in stock
|
Buy Now | |
element14
from US$0.15
|
860
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
153
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 3.9 W |
MaximumAverageRectifiedCurrent IO (A) | 3 A |
Maximum Peak Forward Surge Current IFSM (A) | 100 A |
Peak RepetitiveReverse VoltageVRRM (V) | 1000 V |
Forward Voltage Drop VF (V) | 1.3 V |
@ IF (A) | 3 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 1000 V |
Reverse Recovery Time trr (ns) | 500 ns |
TotalCapacitance CT (pF) | 50 pF |
Diode Switching 1KV 3A 2-Pin SMC | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 500ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 500ns |
RoHS Compliant | Yes |
Rectifier, Single, 3A, 1Kv, Do-214Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a RS3M?
Additional datasheets, footprints and schematics for RS3M are listed on our Part Details page. You can also find images and similar parts to RS3M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS3M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS3M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS3M fall under?
The RS3M is listed under Fast/Ultra-Fast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RS3M when available in the Fast/Ultra-Fast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS3M you can contact the distributor directly for product support, shipping queries etc.
Is the RS3M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for RS3M have stock available?
Authorised distributors including Schukat Electronic, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for RS3M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS3M often in real-time on the comparison pages.
What if I can't find stock of RS3M?
You can fill out our help required form which you can use to request a quote for RS3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.