Status: | Unknown |
---|---|
Series: | RS3A, RS3B, RS3D, RS3G, RS3J, RS3K |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.19
|
No stock
|
Buy Now | |
Avnet America
from US$0.13
|
10,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
2,637
in stock
|
Buy Now | |
Farnell
from US$0.29
|
2,637
in stock
|
Buy Now | |
element14
from US$0.30
|
2,627
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in fast switching rectification of power supply, inverters, converters, and freewheeling diodes for consumer, automotive and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
RS3A, RS3B, RS3D, RS3G, RS3J, RS3K |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Switching 600V 3A 2-Pin SMC T/R | Avnet America |
Power Rectifier F. Recovery | Newark Electronics |
POWER RECTIFIER F. RECOVERY | Farnell |
Repetitive Reverse Voltage Vrrm Max:600V | element14 |
RS3B Series 3 A 600 V Surface Mount Fast Switching Rectifier - DO-214AB | Future Electronics |
3.0A 600V FS DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a RS3J-E3/57T?
Additional datasheets, footprints and schematics for RS3J-E3/57T are listed on our Part Details page. You can also find images and similar parts to RS3J-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS3J-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS3J-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS3J-E3/57T fall under?
The RS3J-E3/57T is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RS3J-E3/57T when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS3J-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the RS3J-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS3J-E3/57T have stock available?
Authorised distributors including Avnet America, Newark Electronics, Farnell, element14 and Future Electronics have stock available or on a lead time for RS3J-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS3J-E3/57T often in real-time on the comparison pages.
What if I can't find stock of RS3J-E3/57T?
You can fill out our help required form which you can use to request a quote for RS3J-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.