Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 150ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 100A |
Diode Type | Fast Recovery |
External Depth | 2.62mm |
External Length / Height | 6.22mm |
External Width | 7.11mm |
Forward Current If Max | 3A |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 50°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 150ns |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a RS3G R6?
Additional datasheets, footprints and schematics for RS3G R6 are listed on our Part Details page. You can also find images and similar parts to RS3G R6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS3G R6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS3G R6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS3G R6 fall under?
The RS3G R6 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RS3G R6 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS3G R6 you can contact the distributor directly for product support, shipping queries etc.
Is the RS3G R6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS3G R6 have stock available?
There is no stock from authorised distributors for RS3G R6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS3G R6 often in real-time on the comparison pages.
What if I can't find stock of RS3G R6?
You can fill out our help required form which you can use to request a quote for RS3G R6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.