Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
5,730
in stock
|
Buy Now | |
element14
from US$0.11
|
5,730
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
4,700
in stock
|
Buy Now | |
RS
from US$0.28
|
1,450
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 3.9 W |
MaximumAverageRectifiedCurrent IO (A) | 3 A |
Maximum Peak Forward Surge Current IFSM (A) | 100 A |
Peak RepetitiveReverse VoltageVRRM (V) | 100 V |
Forward Voltage Drop VF (V) | 1.3 V |
@ IF (A) | 3 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 100 V |
Reverse Recovery Time trr (ns) | 150 ns |
TotalCapacitance CT (pF) | 50 pF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 150ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AB |
Current If @ Vf | 3A |
Current Ifsm | 100A |
Current Ir Max | 5µA |
Diode Type | Fast Recovery |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 7.11mm |
Flammability Rating | UL94V-0 |
Forward Current If Max | 3A |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Forward Current | 3A |
Reverse Recovery Time trr Typ | 150ns |
Reverse Voltage Vr Max | 1.3V |
SMD Marking | RS3B |
Termination Type | Surface Mount Device |
Weight | 0.00025kg |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 150ns |
RoHS Compliant | Yes |
Rectifier, Single, 3A, 100V, Do-214Ab | Newark Electronics |
RECTIFIER, SINGLE, 3A, 100V, DO-214AB | element14 |
Where can I find additional details, specifications and documents for a RS3B?
Additional datasheets, footprints and schematics for RS3B are listed on our Part Details page. You can also find images and similar parts to RS3B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS3B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS3B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS3B fall under?
The RS3B is listed under Fast/Ultra-Fast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RS3B when available in the Fast/Ultra-Fast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS3B you can contact the distributor directly for product support, shipping queries etc.
Is the RS3B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for RS3B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and RS have stock available or on a lead time for RS3B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS3B often in real-time on the comparison pages.
What if I can't find stock of RS3B?
You can fill out our help required form which you can use to request a quote for RS3B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.