Status: | Unknown |
---|---|
Series: | RS3 Series |
RoHS: | Unknown |
Prices starting from US$13.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.94
|
16
in stock
|
Buy Now | |
Future Electronics
from US$14.74
|
1,447
in stock
|
Buy Now | |
Sager
from US$13.14
|
78
in stock
|
Buy Now | |
Schukat Electronic
from US$13.93
|
59
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.52
|
6
in stock
|
Buy Now | |
Rutronik
from US$17.25
|
-
|
Buy Now | |
Newark Electronics
from US$15.33
|
-
|
Buy Now | |
RS Americas
from US$16.04
|
-
|
Buy Now | |
element14
from US$15.22
|
-
|
Buy Now | |
Farnell
from US$17.25
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 125mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 125mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RS3 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN 60601 |
Approvals & Standards | IEC 60601 |
Isolation Voltage | 1kV |
Power Rating | 3W |
RS3-S Series 3 W -12/12 V Dual Output Through Hole DC/DC Converter - SIP-8 | Future Electronics |
Isolated DC/DC Converters - Through Hole 3W DC/DC 1kV REG 2:1 18-36Vin +/-12Vout | Sager |
DC/DC Con 18-36V:+/-12V +/-125mA 3W SIP8 | Schukat Electronic |
RS3-2412D regulated DC-DC,+/-12V 3W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 18-36V to +/-12V 3W 1kV THT | Rutronik |
Dc/Dc Converter, 3W, +/-12V, 0.125A, Sip | Newark Electronics |
Recom Iso DC-DC Converter, Vin 18 to 36V dc, Vout +/-12V dc, I/O isolation 500V ac | RECOM Power Inc. RS3-2412D | RS Americas |
Where can I find additional details, specifications and documents for a RS3-2412D?
Additional datasheets, footprints and schematics for RS3-2412D are listed on our Part Details page. You can also find images and similar parts to RS3-2412D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS3-2412D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS3-2412D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS3-2412D fall under?
The RS3-2412D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RS3-2412D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS3-2412D you can contact the distributor directly for product support, shipping queries etc.
Is the RS3-2412D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS3-2412D have stock available?
Authorised distributors including Future Electronics, Sager, Schukat Electronic, RS and Transfer Multisort Elektronik have stock available or on a lead time for RS3-2412D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS3-2412D often in real-time on the comparison pages.
What if I can't find stock of RS3-2412D?
You can fill out our help required form which you can use to request a quote for RS3-2412D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.