Status: | Unknown |
---|---|
Series: | RS3 Series |
RoHS: | Unknown |
Prices starting from US$15.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.17
|
3
in stock
|
Buy Now | |
Sager
from US$15.17
|
285
in stock
|
Buy Now | |
Schukat Electronic
from US$16.07
|
110
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.76
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$15.00
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$17.70
|
-
|
Buy Now | |
Future Electronics
from US$16.20
|
-
|
Buy Now | |
RS Americas
from US$23.35
|
-
|
Buy Now | |
Farnell
from US$16.80
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 100mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RS3 Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 9V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN 60601 |
Approvals & Standards | IEC 60601 |
Isolation Voltage | 1kV |
Power Rating | 3W |
Isolated DC/DC Converters - Through Hole 3W DC/DC 1kV REG 2:1 4.5-9Vin +/-15Vout | Sager |
DC/DC Conv4.5-9V:+/-15V +/-200mA 3W SIP8 | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
RS3-0515D regulated DC-DC,+/-15V 3W | RS |
Dc/Dc Converter, 3W, +/-15V, 0.1A, Sip | Newark Electronics |
RS3-S Series 3 W -15/15 V Dual Output Through Hole DC/DC Converter - SIP-8 | Future Electronics |
Recom Iso DC-DC Converter, Vin 4.5 to 9V dc, Vout +/-15V dc, I/O isolation 500V ac | RECOM Power Inc. RS3-0515D | RS Americas |
DC/DC CONVERTER, 3W, DUAL, 2: 1, 15V | Farnell |
Where can I find additional details, specifications and documents for a RS3-0515D?
Additional datasheets, footprints and schematics for RS3-0515D are listed on our Part Details page. You can also find images and similar parts to RS3-0515D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS3-0515D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS3-0515D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS3-0515D fall under?
The RS3-0515D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RS3-0515D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS3-0515D you can contact the distributor directly for product support, shipping queries etc.
Is the RS3-0515D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS3-0515D have stock available?
Authorised distributors including Sager, Schukat Electronic, Transfer Multisort Elektronik, Chip One Stop and RS have stock available or on a lead time for RS3-0515D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS3-0515D often in real-time on the comparison pages.
What if I can't find stock of RS3-0515D?
You can fill out our help required form which you can use to request a quote for RS3-0515D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.