Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 300mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 300mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 9V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Approvals & Standards | IEC 60601 UL |
Efficiency Max | 83% |
External Depth | 11.1mm |
External Length / Height | 21.8mm |
External Width | 9.2mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +71°C |
Operating Temperature Min | -40°C |
Power Rating | 3W |
DC/DC Conv 4,5-9V:+/-5V +/-300mA 3W SIP8 | Schukat Electronic |
Dc-Dc Converter, Medical, 2 O/P, 3W, Sip | Newark Electronics |
RS3 Series 3 W Dual Output -5 / 5 V DC/DC Converter - SIP-8 | Future Electronics |
Recom Iso DC-DC Converter, Vin 4.5 to 9V dc, Vout +/-5V dc, I/O isolation 1000V dc | RECOM Power Inc. RS3-0505D | RS Americas |
CONVERTER, DC/DC, 3W, +/-05V, DUAL | element14 |
Isolated DC/DC Converters - Through Hole 3W DC/DC 1kV REG 2:1 4.5-9Vin +/-5Vout | Sager |
Where can I find additional details, specifications and documents for a RS3-0505D?
Additional datasheets, footprints and schematics for RS3-0505D are listed on our Part Details page. You can also find images and similar parts to RS3-0505D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS3-0505D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS3-0505D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS3-0505D fall under?
The RS3-0505D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RS3-0505D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS3-0505D you can contact the distributor directly for product support, shipping queries etc.
Is the RS3-0505D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS3-0505D have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for RS3-0505D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS3-0505D often in real-time on the comparison pages.
What if I can't find stock of RS3-0505D?
You can fill out our help required form which you can use to request a quote for RS3-0505D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.