RS2K-E3/52T Diodes by Vishay Intertechnology

DIODE, STANDARD, 1.5A, 800V, DO-214AA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Newark
Newark
from US$0.12
1,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.17
3,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
1,500
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.07
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 800V
Forward Current If(AV) 1.5A
Diode Configuration Single
Forward Voltage VF Max 1.3V
Reverse Recovery Time trr Max 500ns
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

Diodes - General Purpose, Power, Switching | Future Electronics
1.5A,800V,500Ns,fs,gpp,sm Rect Rohs Compliant: Yes |Vishay RS2K-E3/52T | Newark Electronics
Diode Switching 800V 1.5A 2-Pin SMB T/R | Avnet America
1.5A 800V FS DO214AA | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RS2K-E3/52T?

Additional datasheets, footprints and schematics for RS2K-E3/52T are listed on our Part Details page. You can also find images and similar parts to RS2K-E3/52T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RS2K-E3/52T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS2K-E3/52T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RS2K-E3/52T fall under?

The RS2K-E3/52T is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to RS2K-E3/52T when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RS2K-E3/52T you can contact the distributor directly for product support, shipping queries etc.

Is the RS2K-E3/52T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RS2K-E3/52T have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TTI Europe and Avnet Asia have stock available or on a lead time for RS2K-E3/52T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RS2K-E3/52T often in real-time on the comparison pages.

What if I can't find stock of RS2K-E3/52T?

You can fill out our help required form which you can use to request a quote for RS2K-E3/52T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay