Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
1,032
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
113,250
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
3,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1,032
in stock
|
Buy Now | |
element14
from US$0.20
|
1,032
in stock
|
Buy Now | |
EBV Elektronik
-
|
750
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 250ns |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
1.5A 600V FS DO214AA | TTI Europe |
Diode Switching 600V 1.5A 2-Pin SMB T/R | Avnet America |
RS2J Series 600 V 250 ns Surface Mount Fast Switching Rectifier - DO-214AA (SMB) | Future Electronics |
Rectifier, Sngl, 600V, 1.5A, Do-214Aa Rohs Compliant: Yes |Vishay RS2J-E3/52T | Newark Electronics |
RECTIFIER, SNGL, 600V, 1.5A, DO-214AA | element14 |
Diode, Rectifier, Fast, Vr 600V, If 1.5A, Pkg DO-214AA (SMB),Vf 1.3V, Trr 250ns, Cs 50A | General Semiconductor / Vishay RS2J-E3/52T | RS Americas |
Where can I find additional details, specifications and documents for a RS2J-E3/52T?
Additional datasheets, footprints and schematics for RS2J-E3/52T are listed on our Part Details page. You can also find images and similar parts to RS2J-E3/52T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS2J-E3/52T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS2J-E3/52T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS2J-E3/52T fall under?
The RS2J-E3/52T is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RS2J-E3/52T when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS2J-E3/52T you can contact the distributor directly for product support, shipping queries etc.
Is the RS2J-E3/52T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RS2J-E3/52T have stock available?
Authorised distributors including TTI Europe, Avnet America, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for RS2J-E3/52T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS2J-E3/52T often in real-time on the comparison pages.
What if I can't find stock of RS2J-E3/52T?
You can fill out our help required form which you can use to request a quote for RS2J-E3/52T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.