RS2G-E3/52T Diodes by Vishay Intertechnology

SWITCHING DIODE, 1.5A 400V DO-214AA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for RS
RS
from US$0.17
1,525
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
21,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
8,250
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.08
3,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
2,250
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.23
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 400V
Forward Current If(AV) 1.5A
Diode Configuration Single
Forward Voltage VF Max 1.3V
Reverse Recovery Time trr Max 150ns
Operating Temperature Max 150°C
RoHS Compliant Yes

Alternative Descriptions

Diode Switching 400V 1.5A 2-Pin SMB T/R | Avnet America
RS2G Series 400 V 1.5 A Surface Mount Fast Switching Rectifier - DO-214AA | Future Electronics
1.5A 400V FS DO214AA | TTI Europe
Diode Fast Switching Rectifier 1.5A 400V | RS
Switching Diode, 1.5A 400V Do-214Aa | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RS2G-E3/52T?

Additional datasheets, footprints and schematics for RS2G-E3/52T are listed on our Part Details page. You can also find images and similar parts to RS2G-E3/52T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RS2G-E3/52T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS2G-E3/52T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RS2G-E3/52T fall under?

The RS2G-E3/52T is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to RS2G-E3/52T when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RS2G-E3/52T you can contact the distributor directly for product support, shipping queries etc.

Is the RS2G-E3/52T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RS2G-E3/52T have stock available?

Authorised distributors including Avnet America, Future Electronics, TTI Europe, RS and EBV Elektronik have stock available or on a lead time for RS2G-E3/52T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RS2G-E3/52T often in real-time on the comparison pages.

What if I can't find stock of RS2G-E3/52T?

You can fill out our help required form which you can use to request a quote for RS2G-E3/52T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay