Status: | Unknown |
---|---|
Series: | RS2B Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
2,883
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
2,883
in stock
|
Buy Now | |
element14
from US$0.18
|
2,883
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 150ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Product Range | RS2B Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Alternate Case Style | DO-214AA |
Current Ifsm | 50A |
Diode Type | Fast Recovery |
External Depth | 3.94mm |
External Length / Height | 2.44mm |
External Width | 4.57mm |
Forward Current If Max | 1.5mA |
Forward Voltage | 1.3V |
Height | 2.44mm |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 150ns |
Switching Diode, 1.5A 100V Do-214Aa | Newark Electronics |
DIODE, FAST, 1.5A, 100V, SMB | element14 |
Rectifiers 1.5 Amp 100V 150ns | Future Electronics |
Diode Switching 100V 1.5A 2-Pin SMB T/R | Avnet America |
1.5A 100V FS DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a RS2B-E3/52T?
Additional datasheets, footprints and schematics for RS2B-E3/52T are listed on our Part Details page. You can also find images and similar parts to RS2B-E3/52T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS2B-E3/52T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS2B-E3/52T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS2B-E3/52T fall under?
The RS2B-E3/52T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RS2B-E3/52T when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS2B-E3/52T you can contact the distributor directly for product support, shipping queries etc.
Is the RS2B-E3/52T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS2B-E3/52T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for RS2B-E3/52T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS2B-E3/52T often in real-time on the comparison pages.
What if I can't find stock of RS2B-E3/52T?
You can fill out our help required form which you can use to request a quote for RS2B-E3/52T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.