Status: | Unknown |
---|---|
Series: | RS Series |
RoHS: | Unknown |
Prices starting from US$14.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.47
|
7
in stock
|
Buy Now | |
Schukat Electronic
from US$14.88
|
101
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.64
|
3
in stock
|
Buy Now | |
Rutronik
from US$18.44
|
-
|
Buy Now | |
Newark Electronics
from US$16.34
|
-
|
Buy Now | |
Future Electronics
from US$14.96
|
-
|
Buy Now | |
RS Americas
from US$18.84
|
-
|
Buy Now | |
Sager
from US$14.19
|
-
|
Buy Now | |
Farnell
from US$14.18
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 134mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RS Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Efficiency Max | 83% |
External Depth | 11.1mm |
External Length / Height | 21.8mm |
External Width | 9.2mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 2W |
DC/DC Conv 18-36V:15V 134mA 2W SIP8 | Schukat Electronic |
DC/DC converter,18-36Vin,15Vout 134mA,2W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 18-36V to 15V 2W 1kV 1kV THT | Rutronik |
Dc/Dc Converter, 2W, 15V, 0.134A, Sip | Newark Electronics |
RS Series 2 W Single Output 15 V DC/DC Converter - SIP-8 | Future Electronics |
Recom Iso DC-DC Converter, Vin 18 to 36V dc, Vout 15V dc, I/O isolation 500V ac | RECOM Power Inc. RS-2415S | RS Americas |
Isolated DC/DC Converters - Through Hole 2W DC/DC 1kV REG 2:1 18-36Vin 15Vout | Sager |
Where can I find additional details, specifications and documents for a RS-2415S?
Additional datasheets, footprints and schematics for RS-2415S are listed on our Part Details page. You can also find images and similar parts to RS-2415S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS-2415S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS-2415S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS-2415S fall under?
The RS-2415S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RS-2415S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS-2415S you can contact the distributor directly for product support, shipping queries etc.
Is the RS-2415S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS-2415S have stock available?
Authorised distributors including Schukat Electronic, RS, Transfer Multisort Elektronik, Rutronik and Newark Electronics have stock available or on a lead time for RS-2415S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS-2415S often in real-time on the comparison pages.
What if I can't find stock of RS-2415S?
You can fill out our help required form which you can use to request a quote for RS-2415S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.