Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.14
|
22
in stock
|
Buy Now | |
Schukat Electronic
from US$15.92
|
100
in stock
|
Buy Now | |
Sager
from US$15.04
|
70
in stock
|
Buy Now | |
RS Americas
from US$17.76
|
64
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.87
|
26
in stock
|
Buy Now | |
Rutronik
from US$18.59
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$15.50
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$17.54
|
-
|
Buy Now | |
Future Electronics
from US$15.80
|
-
|
Buy Now | |
Rapid Electronics
from US$15.39
|
-
|
Buy Now | |
Farnell
from US$19.71
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 83mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Efficiency Max | 83% |
External Depth | 11.1mm |
External Length / Height | 21.8mm |
External Width | 9.2mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 2W |
DC/DC Conv 18-36V:+/-12V +/-83mA 2W SIP8 | Schukat Electronic |
Isolated DC/DC Converters - Through Hole 2W DC/DC 1kV REG 2:1 18-36Vin +/-12Vout | Sager |
DC-DC Converter, Out -12, +12VDC, In 18 to 36VDC, Thru-Hole, Encapsulated, 2W | RECOM Power Inc. RS-2412D | RS Americas |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 18-36V to +/-12V 2W 1kV THT | Rutronik |
DC-DC converter,RS-2412D 2W +/-12Vdc | RS |
Dc/Dc Converter, 2W, +/-12V, 0.083A, Sip | Newark Electronics |
RS Series 2 W Dual Output -12 / 12 V DC/DC Converter - SIP-8 | Future Electronics |
Recom International RS-2412D 2W DC/DC Converter SIP4 18-36V In 12V/12V Out | Rapid Electronics |
CONVERTER, DC/DC, 2W, +/-12V, DUAL | Farnell |
Where can I find additional details, specifications and documents for a RS-2412D?
Additional datasheets, footprints and schematics for RS-2412D are listed on our Part Details page. You can also find images and similar parts to RS-2412D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS-2412D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS-2412D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS-2412D fall under?
The RS-2412D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RS-2412D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS-2412D you can contact the distributor directly for product support, shipping queries etc.
Is the RS-2412D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS-2412D have stock available?
Authorised distributors including Schukat Electronic, Sager, RS Americas, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for RS-2412D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS-2412D often in real-time on the comparison pages.
What if I can't find stock of RS-2412D?
You can fill out our help required form which you can use to request a quote for RS-2412D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.