Status: | Unknown |
---|---|
Series: | RS Series |
RoHS: | Unknown |
Prices starting from US$18.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.41
|
24
in stock
|
Buy Now | |
Sager
from US$18.26
|
44
in stock
|
Buy Now | |
Schukat Electronic
from US$19.35
|
37
in stock
|
Buy Now | |
Future Electronics
from US$19.18
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.72
|
22
in stock
|
Buy Now | |
Farnell
from US$23.08
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$22.60
|
1
in stock
|
Buy Now | |
Rutronik
from US$23.96
|
-
|
Buy Now | |
Newark Electronics
from US$19.97
|
-
|
Buy Now | |
RS Americas
from US$26.90
|
-
|
Buy Now | |
Richardson RFPD
from US$18.75
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RS Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN 60601 |
Approvals & Standards | IEC 60601 |
Isolation Voltage | 3kV |
Power Rating | 2W |
Isolated DC/DC Converters - Through Hole 2W DC/DC 3kV REG 4:1 9-36Vin 5Vout | Sager |
DC/DC Conv 18-36V:5V 400mA 2W SIP8 | Schukat Electronic |
DC/DC,Reg,9-36Vin,5Vo 0.4A,2W,3kV | RS |
RS Series 5 V 400 mA 2 W Single Output DC-DC Converter | Future Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC CONVERTER, MEDICAL, 5V, 0.4A | Farnell |
DC/DC Mod 9-36V to 05V 2W 3kV 3kV THT | Rutronik |
Dc-Dc Converter, Medical, 5V, 0.4A, Sip | Newark Electronics |
Recom 2W Iso DC-DC Converter, Vin 9 to 36V dc, Vout 5V dc, I/O isolation 3000V dc | RECOM Power Inc. RS-2405SZ/H3 | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RS-2405SZ/H3?
Additional datasheets, footprints and schematics for RS-2405SZ/H3 are listed on our Part Details page. You can also find images and similar parts to RS-2405SZ/H3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS-2405SZ/H3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS-2405SZ/H3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS-2405SZ/H3 fall under?
The RS-2405SZ/H3 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RS-2405SZ/H3 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS-2405SZ/H3 you can contact the distributor directly for product support, shipping queries etc.
Is the RS-2405SZ/H3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS-2405SZ/H3 have stock available?
Authorised distributors including Sager, Schukat Electronic, RS, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for RS-2405SZ/H3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS-2405SZ/H3 often in real-time on the comparison pages.
What if I can't find stock of RS-2405SZ/H3?
You can fill out our help required form which you can use to request a quote for RS-2405SZ/H3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.