Status: | Unknown |
---|---|
Series: | RS Series |
RoHS: | Unknown |
Prices starting from US$11.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.43
|
173
in stock
|
Buy Now | |
Schukat Electronic
from US$14.86
|
484
in stock
|
Buy Now | |
Sager
from US$13.70
|
476
in stock
|
Buy Now | |
Chip One Stop
from US$11.40
|
134
in stock
|
Buy Now | |
Richardson RFPD
from US$15.43
|
115
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.62
|
31
in stock
|
Buy Now | |
RS Americas
from US$15.84
|
31
in stock
|
Buy Now | |
Future Electronics
from US$14.34
|
23
in stock
|
Buy Now | |
element14
from US$15.54
|
10
in stock
|
Buy Now | |
Farnell
from US$16.92
|
10
in stock
|
Buy Now | |
Rutronik
from US$17.34
|
-
|
Buy Now | |
Newark Electronics
from US$15.71
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RS Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Efficiency Max | 83% |
External Depth | 11.1mm |
External Length / Height | 21.8mm |
External Width | 9.2mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 2W |
DC/DC Conv 18-36V:5V 400mA 2W SIP8 | Schukat Electronic |
Isolated DC/DC Converters - Through Hole 2W DC/DC 1kV REG 2:1 18-36Vin 5Vout | Sager |
DC-DC converter,RS-2405S 2W 5Vdc | RS |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC Converter, Out 5VDC, In 18 to 36VDC, Thru-Hole, Encapsulated, 2W, 1 | RECOM Power Inc. RS-2405S | RS Americas |
RS Series 2 W Single Output 5 V DC/DC Converter - SIP-8 | Future Electronics |
CONVERTER, DC/DC, 2W, 05V, SIP8 | element14 |
DC/DC Mod 18-36V to 05V 2W 1kV 1kV THT | Rutronik |
Dc/Dc Converter, 2W, 5V, 0.4A, Sip | Newark Electronics |
Where can I find additional details, specifications and documents for a RS-2405S?
Additional datasheets, footprints and schematics for RS-2405S are listed on our Part Details page. You can also find images and similar parts to RS-2405S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS-2405S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS-2405S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS-2405S fall under?
The RS-2405S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RS-2405S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS-2405S you can contact the distributor directly for product support, shipping queries etc.
Is the RS-2405S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS-2405S have stock available?
Authorised distributors including Schukat Electronic, Sager, RS, Chip One Stop and Richardson RFPD have stock available or on a lead time for RS-2405S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS-2405S often in real-time on the comparison pages.
What if I can't find stock of RS-2405S?
You can fill out our help required form which you can use to request a quote for RS-2405S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.