Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0180
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
80,341
in stock
|
Buy Now | |
element14
from US$0.07
|
80,341
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
82
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Power Loss, High Efficiency |
Larger Cathode Pad for Improved Power Dissipation |
Ultra Thin Profile - Package Height <1.0 mm |
High Surge Capacity |
Low Forward Voltage: 1.3 V Maximum |
UL Flammability 94V-0 Classification |
MSL 1 per J-STD-020 |
RoHS Compliant / Green Molding Compound |
Industrial Device Qualified per AEC-Q101 Standards |
* See authorized use policy |
Description | RS1MFP |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1.2 |
trr Max (ns) | 300 |
VRRM Max (V) | 1000 |
VFM Max (V) | 1.3 |
IFSM Max (A) | 50 |
IR Max (mA) | 0.005 |
Package Type | SOD-123 FL |
RECTIFIER, SINGLE, 1.2A, 1KV, SOD-123HE | element14 |
Surface Mount Fast Recovery Rectifiers SOD-123 FL | Future Electronics |
Rectifier, Single, 1.2A, 1Kv, Sod-123He | Newark Electronics |
1000V 1.2A FAST RECTIFIER IN SOD-123HE | Avnet America |
Where can I find additional details, specifications and documents for a RS1MFP?
Additional datasheets, footprints and schematics for RS1MFP are listed on our Part Details page. You can also find images and similar parts to RS1MFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS1MFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS1MFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS1MFP fall under?
The RS1MFP is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RS1MFP when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS1MFP you can contact the distributor directly for product support, shipping queries etc.
Is the RS1MFP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RS1MFP have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for RS1MFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS1MFP often in real-time on the comparison pages.
What if I can't find stock of RS1MFP?
You can fill out our help required form which you can use to request a quote for RS1MFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.