Status: | Active |
---|---|
Series: | RS1MFA |
RoHS: | Compliant |
Prices starting from US$0.09
Glass Passivated Chip Junction |
Fast Switching for High Efficiency |
High Surge Capacity |
Low Forward Voltage: 1.3 V Maximum |
UL Flammability 94V-0 Classification |
MSL 1 per J-STD-020 |
RoHS Compliant / Green Molding Compound |
NRVHP Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
Industrial |
Description | RS1MFA |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 0.8 |
trr Max (ns) | 500 |
VRRM Max (V) | 1000 |
VFM Max (V) | 1.3 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | SOD-123 FL |
Rectifier, Single, 0.8A, 1Kv, Sod-123Fa | Newark Electronics |
RECTIFIER, SINGLE, 0.8A, 1KV, SOD-123FA | element14 |
Rectifiers 1000V 0.8A Fast Rectifier | Future Electronics |
1000V 0.8A FAST RECTIFIER IN SOD-123FA | Avnet America |
Where can I find additional details, specifications and documents for a RS1MFA?
Additional datasheets, footprints and schematics for RS1MFA are listed on our Part Details page. You can also find images and similar parts to RS1MFA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS1MFA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS1MFA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS1MFA fall under?
The RS1MFA is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RS1MFA when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS1MFA you can contact the distributor directly for product support, shipping queries etc.
Is the RS1MFA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RS1MFA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for RS1MFA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS1MFA often in real-time on the comparison pages.
What if I can't find stock of RS1MFA?
You can fill out our help required form which you can use to request a quote for RS1MFA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.