Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0220
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
230,939
in stock
|
Buy Now | |
element14
from US$0.0345
|
230,728
in stock
|
Buy Now | |
Farnell
from US$0.0320
|
230,728
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
30,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0453
|
12,500
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
7,248
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
5,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
970
in stock
|
Buy Now | |
EBV Elektronik
-
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass passivated junction. |
For surface mounted applications. |
Built in strain relief, ideal for automated placement. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | RS1M |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 500 |
VRRM Max (V) | 1000 |
VFM Max (V) | 1.3 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | SMA |
RS1M Series 1.3 V 1000 V Max Reverse Voltage Fast Recovery Rectifier-DO-214AC | Future Electronics |
onsemi Rectifier Diode 1kV 1A 500ns DO-214AC | Distrelec |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 1KV 1A 2-Pin DO-214AC T/R | EBV Elektronik |
Diode Switching 1KV 1A DO214AC | RS |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.3 W |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Maximum Peak Forward Surge Current IFSM (A) | 30 A |
Peak RepetitiveReverse VoltageVRRM (V) | 1000 V |
Forward Voltage Drop VF (V) | 1.3 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 1000 V |
Reverse Recovery Time trr (ns) | 500 ns |
TotalCapacitance CT (pF) | 15 pF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 500ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
External Depth | 2.5mm |
External Length / Height | 2.83mm |
External Width | 4.6mm |
Forward Current If Max | 1A |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 105°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 500ns |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Rectifier, Single, 1A, 1Kv, Do-214Ac | Newark Electronics |
RECTIFIER, SINGLE, 1A, 1KV, DO-214AC | element14 |
Where can I find additional details, specifications and documents for a RS1M?
Additional datasheets, footprints and schematics for RS1M are listed on our Part Details page. You can also find images and similar parts to RS1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS1M fall under?
The RS1M is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RS1M when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS1M you can contact the distributor directly for product support, shipping queries etc.
Is the RS1M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RS1M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Schukat Electronic have stock available or on a lead time for RS1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS1M often in real-time on the comparison pages.
What if I can't find stock of RS1M?
You can fill out our help required form which you can use to request a quote for RS1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.