Status: | Unknown |
---|---|
Series: | RS1A, RS1B, RS1D, RS1G, RS1J, RS1K |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
7,220
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
1,205,600
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
140,400
in stock
|
Buy Now | |
element14
from US$0.08
|
7,220
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
7,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
5,697
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
1,800
in stock
|
Buy Now | |
EBV Elektronik
-
|
52,200
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in fast switching rectification of power supply, inverters, converters, and freewheeling diodes for consumer, automotive and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
RS1A, RS1B, RS1D, RS1G, RS1J, RS1K |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1A,800V,500Ns,gpp, Sm Fs. Rect Rohs Compliant: Yes |Vishay RS1K-E3/61T | Newark Electronics |
1.0A 800V FS DO214AC | TTI Europe |
FAST SWITCH DIODE, 1A 800V DO-214AC | element14 |
RS1K Series Single 800 V 30 A Surface Mount Schottky Rectifier - SMA | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
ULTRAFAST-DIODE 1A 800V SMA | Rutronik |
Diode Switching 800V 1A 2-Pin SMA T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a RS1K-E3/61T?
Additional datasheets, footprints and schematics for RS1K-E3/61T are listed on our Part Details page. You can also find images and similar parts to RS1K-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS1K-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS1K-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS1K-E3/61T fall under?
The RS1K-E3/61T is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RS1K-E3/61T when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS1K-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the RS1K-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS1K-E3/61T have stock available?
Authorised distributors including Newark Electronics, TTI Europe, element14, Farnell and Future Electronics have stock available or on a lead time for RS1K-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS1K-E3/61T often in real-time on the comparison pages.
What if I can't find stock of RS1K-E3/61T?
You can fill out our help required form which you can use to request a quote for RS1K-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.