Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
2,890
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
2,890
in stock
|
Buy Now | |
element14
from US$0.11
|
2,890
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Power Loss, High Efficiency |
Larger Cathode Pad for Improved Power Dissipation |
Ultra Thin Profile - Package Height <1.0 mm |
High Surge Capacity |
Low Forward Voltage: 1.3 V Maximum |
UL Flammability 94V-0 Classification |
MSL 1 per J-STD-020 |
RoHS Compliant / Green Molding Compound |
Industrial Device Qualified per AEC-Q101 Standards |
* See authorized use policy |
Description | RS1JFP |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1.2 |
trr Max (ns) | 300 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.3 |
IFSM Max (A) | 50 |
IR Max (mA) | 0.005 |
Package Type | SOD-123 FL |
Rectifier, Single, 1.2A, 600V, Sod-123He | Newark Electronics |
RECTIFIER, SINGLE, 1.2A, 600V, SOD-123HE | element14 |
DIODE GP 600V 1.2A SOD123HE | Future Electronics |
600V 1.2A FAST RECTIFIER IN SOD-123HE | Avnet America |
Where can I find additional details, specifications and documents for a RS1JFP?
Additional datasheets, footprints and schematics for RS1JFP are listed on our Part Details page. You can also find images and similar parts to RS1JFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS1JFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS1JFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS1JFP fall under?
The RS1JFP is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RS1JFP when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS1JFP you can contact the distributor directly for product support, shipping queries etc.
Is the RS1JFP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RS1JFP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for RS1JFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS1JFP often in real-time on the comparison pages.
What if I can't find stock of RS1JFP?
You can fill out our help required form which you can use to request a quote for RS1JFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.