Status: | Active |
---|---|
Series: | RS1JFA |
RoHS: | Compliant |
Prices starting from US$0.07
Glass Passivated Chip Junction |
Fast Switching for High Efficiency |
High Surge Capacity |
Low Forward Voltage: 1.3 V Maximum |
UL Flammability 94V-0 Classification |
MSL 1 per J-STD-020 |
RoHS Compliant / Green Molding Compound |
NRVHP Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | RS1JFA |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 0.8 |
trr Max (ns) | 250 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.3 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | SOD-123 FL |
600V 0.8A FAST RECTIFIER IN SOD-123FA | Avnet Silica |
Sr Sod123Fa Pn 0.8A 600V Rohs Compliant: Yes |Onsemi RS1JFA | Newark Electronics |
Rectifiers 600V 0.8A Fast Rectifier | Future Electronics |
RECTIFIER, SINGLE, 0.8A, 600V, SOD-123FA | element14 |
Where can I find additional details, specifications and documents for a RS1JFA?
Additional datasheets, footprints and schematics for RS1JFA are listed on our Part Details page. You can also find images and similar parts to RS1JFA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS1JFA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS1JFA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS1JFA fall under?
The RS1JFA is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RS1JFA when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS1JFA you can contact the distributor directly for product support, shipping queries etc.
Is the RS1JFA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RS1JFA have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for RS1JFA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS1JFA often in real-time on the comparison pages.
What if I can't find stock of RS1JFA?
You can fill out our help required form which you can use to request a quote for RS1JFA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.