Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0320
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
57,555
in stock
|
Buy Now | |
element14
from US$0.0345
|
57,555
in stock
|
Buy Now | |
Farnell
from US$0.0325
|
57,555
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
37,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
4,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0454
|
4,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
824
in stock
|
Buy Now | |
Avnet Silica
-
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Glass passivated junction. |
For surface mounted applications. |
Built in strain relief, ideal for automated placement. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | RS1J |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 250 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.3 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | SMA |
Diode Switching 600V 1A 2-Pin DO-214AC T/R | Avnet America |
Diode Switching 600V 1A DO214AC | RS |
Diode: rectifying | Transfer Multisort Elektronik |
RS Series 600 V 1 A 5 uA Surface Mount Fast Rectifier - DO-214AC | Future Electronics |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.3 W |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Maximum Peak Forward Surge Current IFSM (A) | 30 A |
Peak RepetitiveReverse VoltageVRRM (V) | 600 V |
Forward Voltage Drop VF (V) | 1.3 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 600 V |
Reverse Recovery Time trr (ns) | 250 ns |
TotalCapacitance CT (pF) | 15 pF |
Status: | Unknown |
---|---|
Series: | RS1J Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 250ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins, 2 Pin |
Product Range | RS1J Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AC |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Current Ir Max | 5µA |
Diode Type | Fast Recovery |
External Depth | 1.58mm |
External Length / Height | 2.61mm |
External Width | 4.75mm |
Flammability Rating | UL94V-0 |
Forward Current If Max | 1A |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Forward Current | 1A |
Reverse Recovery Time trr Typ | 150ns |
Reverse Voltage Vr Max | 600V |
SMD Marking | RS1J |
Termination Type | Surface Mount Device |
Weight | 0.000068kg |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 250ns |
RoHS Compliant | Yes |
Rectifier, Single, 1A, 600V, Do-214Ac | Newark Electronics |
RECTIFIER, SINGLE, 1A, 600V, DO-214AC | element14 |
Where can I find additional details, specifications and documents for a RS1J?
Additional datasheets, footprints and schematics for RS1J are listed on our Part Details page. You can also find images and similar parts to RS1J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS1J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS1J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS1J fall under?
The RS1J is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RS1J when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS1J you can contact the distributor directly for product support, shipping queries etc.
Is the RS1J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RS1J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for RS1J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS1J often in real-time on the comparison pages.
What if I can't find stock of RS1J?
You can fill out our help required form which you can use to request a quote for RS1J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.