Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0453
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
15,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
15,870
in stock
|
Buy Now | |
element14
from US$0.07
|
15,870
in stock
|
Buy Now | |
Farnell
from US$0.06
|
15,870
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0453
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
7,500
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
1,988
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
37
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass passivated junction. |
For surface mounted applications. |
Built in strain relief, ideal for automated placement. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | RS1G |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 150 |
VRRM Max (V) | 400 |
VFM Max (V) | 1.3 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | SMA |
Diode, Fairchild, RS1G | RS |
RS1G Series 1.3 V 1 A 400 V Max Reverse Voltage Fast Recovery Rectifier-DO-214AC | Future Electronics |
Diode Switching 400V 1A 2-Pin DO-214AC T/R | Avnet America |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.3 W |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Maximum Peak Forward Surge Current IFSM (A) | 30 A |
Peak RepetitiveReverse VoltageVRRM (V) | 400 V |
Forward Voltage Drop VF (V) | 1.3 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 400 V |
Reverse Recovery Time trr (ns) | 150 ns |
TotalCapacitance CT (pF) | 15 pF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 150ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AC |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Current Ir Max | 5µA |
Diode Type | Fast Recovery |
External Depth | 1.58mm |
External Length / Height | 2.61mm |
External Width | 4.75mm |
Flammability Rating | UL94V-0 |
Forward Current If Max | 1A |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Forward Current | 1A |
Reverse Recovery Time trr Typ | 150ns |
Reverse Voltage Vr Max | 400V |
SMD Marking | RS1G |
Termination Type | Surface Mount Device |
Weight | 0.000068kg |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a RS1G?
Additional datasheets, footprints and schematics for RS1G are listed on our Part Details page. You can also find images and similar parts to RS1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS1G fall under?
The RS1G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RS1G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS1G you can contact the distributor directly for product support, shipping queries etc.
Is the RS1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RS1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Schukat Electronic have stock available or on a lead time for RS1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS1G often in real-time on the comparison pages.
What if I can't find stock of RS1G?
You can fill out our help required form which you can use to request a quote for RS1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.